Qorvo 50 - 4000 MHz Active Bias Cascadable SiGe HBT Amplifier QPA2363C

Description
Qorvo's QPA2363C is a high performance SiGe HBT MMIC amplifier utilizing a Darlington configuration with a patented active bias network. The active bias network provides stable current over temperature and process Beta variations. Designed to run directly from a 3V supply, the QPA2363C does not require a dropping resistor as compared to typical Darlington amplifiers. The QPA2363C is designed for high linearity 3V gain block applications that require small size and minimal external components. It is internally matched to 50 ohm.
Request a Quote Datasheet
Description
Qorvo's QPA2363C is a high performance SiGe HBT MMIC amplifier utilizing a Darlington configuration with a patented active bias network. The active bias network provides stable current over temperature and process Beta variations. Designed to run directly from a 3V supply, the QPA2363C does not require a dropping resistor as compared to typical Darlington amplifiers. The QPA2363C is designed for high linearity 3V gain block applications that require small size and minimal external components. It is internally matched to 50 ohm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 - 4000 MHz Active Bias Cascadable SiGe HBT Amplifier - QPA2363C - Qorvo
Greensboro, NC, United States
50 - 4000 MHz Active Bias Cascadable SiGe HBT Amplifier
QPA2363C
50 - 4000 MHz Active Bias Cascadable SiGe HBT Amplifier QPA2363C
Qorvo's QPA2363C is a high performance SiGe HBT MMIC amplifier utilizing a Darlington configuration with a patented active bias network. The active bias network provides stable current over temperature and process Beta variations. Designed to run directly from a 3V supply, the QPA2363C does not require a dropping resistor as compared to typical Darlington amplifiers. The QPA2363C is designed for high linearity 3V gain block applications that require small size and minimal external components. It is internally matched to 50 ohm.

Qorvo's QPA2363C is a high performance SiGe HBT MMIC amplifier utilizing a Darlington configuration with a patented active bias network. The active bias network provides stable current over temperature and process Beta variations. Designed to run directly from a 3V supply, the QPA2363C does not require a dropping resistor as compared to typical Darlington amplifiers. The QPA2363C is designed for high linearity 3V gain block applications that require small size and minimal external components. It is internally matched to 50 ohm.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QPA2363C
Product Name 50 - 4000 MHz Active Bias Cascadable SiGe HBT Amplifier
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range 50 to 4000 MHz
Minimum Gain 13.4 dB
Maximum Gain 13.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA2575TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 32000 to 38000 MHz
View Details
60 - 3500 MHz, 0.25 Watt Linear Amplifier - AH118-89G - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 60 to 3500 MHz
Output Power 24.7 dBm
View Details
RF Amplifiers - 2312-QPA9842TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2700 to 3800 MHz
View Details
RF Amplifiers - 2312-QPA1009-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 10700 to 12700 MHz
View Details