Qorvo's QPX0001 is a compact, wideband I/Q GaAs mixer housed in a 3.9 x 3.9 mm air cavity surface mount ceramic package. Operating over the 6 to 26 GHz bandwidth, the mixer can be configured as an image reject mixer, a single sideband upconverter, or a QPSK modulator/demodulato
The QPX0001 utilizes two double balanced mixer cells and a 90° hybrid internal to the MMIC. An external 90° IF hybrid is required to complete the image rejection or sideband suppression.
The QPX0001 is a much smaller alternative to higher cost hybrid I/Q Mixers and single sideband upconverter assemblies.
| Qorvo | |
|---|---|
| Product Category | RF Mixers |
| Product Number | QPX0001 |
| Product Name | 6 - 26 GHz I/Q Mixer |
| Package Type | Surface Mount; QFN |
| LO Power | 17 dBm |
| Intercept Point (IP3) | 21 dBm |
| Mixer Type | I/Q |
| RF | 6000 to 26000 MHz |