Qorvo 2.4 GHz Wi-Fi LTE coexBoost™ Filter QPQ1907

Description
The QPQ1907 is a high-performance, high power Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi band and high rejection near and in the 2.6GHz bands. QPQ1907 is specifically designed to enable coexistence of Wi-Fi and Long-Term Evolution signals within the same device or in close proximity to one another. The QPQ1907 uses common module packaging techniques to achieve the industry standard 1.4 x 1.2 x 0.915 mm footprint. The filter exhibits excellent power handling capabilities.
Request a Quote Datasheet
Description
The QPQ1907 is a high-performance, high power Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi band and high rejection near and in the 2.6GHz bands. QPQ1907 is specifically designed to enable coexistence of Wi-Fi and Long-Term Evolution signals within the same device or in close proximity to one another. The QPQ1907 uses common module packaging techniques to achieve the industry standard 1.4 x 1.2 x 0.915 mm footprint. The filter exhibits excellent power handling capabilities.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Wi-Fi LTE coexBoost™ Filter - QPQ1907 - Qorvo
Greensboro, NC, United States
2.4 GHz Wi-Fi LTE coexBoost™ Filter
QPQ1907
2.4 GHz Wi-Fi LTE coexBoost™ Filter QPQ1907
The QPQ1907 is a high-performance, high power Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi band and high rejection near and in the 2.6GHz bands. QPQ1907 is specifically designed to enable coexistence of Wi-Fi and Long-Term Evolution signals within the same device or in close proximity to one another. The QPQ1907 uses common module packaging techniques to achieve the industry standard 1.4 x 1.2 x 0.915 mm footprint. The filter exhibits excellent power handling capabilities.

The QPQ1907 is a high-performance, high power Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi band and high rejection near and in the 2.6GHz bands.

QPQ1907 is specifically designed to enable coexistence of Wi-Fi and Long-Term Evolution signals within the same device or in close proximity to one another.

The QPQ1907 uses common module packaging techniques to achieve the industry standard 1.4 x 1.2 x 0.915 mm footprint. The filter exhibits excellent power handling capabilities.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Filters and Microwave Filters
Product Number QPQ1907
Product Name 2.4 GHz Wi-Fi LTE coexBoost™ Filter
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
Fc 2402 to 2482 MHz
Unlock Full Specs
to access all available technical data

Similar Products

978 MHz RF BAW Filters - QPQ0978 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
6 GHz Wi-Fi U-NII 5-8 bandBoost™ Filter - QPQ5601 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
RF Filters - 2312-QPQ1906SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2460 MHz
View Details
Band Pass Filter - 1097238 - Richardson RFPD
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details