Qorvo 978 MHz RF BAW Filters QPQ0978

Description
The QPQ0978 is a 978 MHz Band Pass Filter for use in Air Traffic Control applications. Designed to offer narrow-band signal control with low insertion loss at center frequency and high selectivity with neighboring frequencies, this BAW filter also has excellent power handling capability. Housed in a 6.4 x 4.6 mm chip-scale hermetic package, this device offers size and weight advantage over traditional ceramic and cavity filters while still being robust for high-reliability and Defense & Aerospace applications. No matching components are required, making the PCB design and implementation easy
Request a Quote Datasheet
Description
The QPQ0978 is a 978 MHz Band Pass Filter for use in Air Traffic Control applications. Designed to offer narrow-band signal control with low insertion loss at center frequency and high selectivity with neighboring frequencies, this BAW filter also has excellent power handling capability. Housed in a 6.4 x 4.6 mm chip-scale hermetic package, this device offers size and weight advantage over traditional ceramic and cavity filters while still being robust for high-reliability and Defense & Aerospace applications. No matching components are required, making the PCB design and implementation easy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
978 MHz RF BAW Filters - QPQ0978 - Qorvo
Greensboro, NC, United States
978 MHz RF BAW Filters
QPQ0978
978 MHz RF BAW Filters QPQ0978
The QPQ0978 is a 978 MHz Band Pass Filter for use in Air Traffic Control applications. Designed to offer narrow-band signal control with low insertion loss at center frequency and high selectivity with neighboring frequencies, this BAW filter also has excellent power handling capability. Housed in a 6.4 x 4.6 mm chip-scale hermetic package, this device offers size and weight advantage over traditional ceramic and cavity filters while still being robust for high-reliability and Defense & Aerospace applications. No matching components are required, making the PCB design and implementation easy

The QPQ0978 is a 978 MHz Band Pass Filter for use in Air Traffic Control applications. Designed to offer narrow-band signal control with low insertion loss at center frequency and high selectivity with neighboring frequencies, this BAW filter also has excellent power handling capability.
Housed in a 6.4 x 4.6 mm chip-scale hermetic package, this device offers size and weight advantage over traditional ceramic and cavity filters while still being robust for high-reliability and Defense & Aerospace applications. No matching components are required, making the PCB design and implementation easy

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Filters and Microwave Filters
Product Number QPQ0978
Product Name 978 MHz RF BAW Filters
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
Fc 978 MHz
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Wi-Fi U-NII 2c-4 bandBoost™ Filter - QPQ5501 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
Band Pass Filter - 1097928 - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Saw Filter
Fc 2140 MHz
View Details
1090 MHz RF BAW Filter - SSR / IFF - 880374 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
2 suppliers
S-Band Switched Filter Bank Module - QPB1033 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details