Qorvo Band Pass Filter 1097238

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - 1097238 - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
1097238
Band Pass Filter 1097238
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number 1097238
Product Name Band Pass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

5725-5850MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(5787.5/125)-1735S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 8000 MHz
Insertion Loss 3 dB
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details
RF Filters - 3157-BLP-25+-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Bandwidth 25000 kHz
View Details
RF Filters - 2312-QPQ1904SRDKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5662 MHz
View Details