Qorvo 1700 - 2700 MHz Ultra Low-Noise Bypass LNA QPL9096

Description
The QPL9096 is a high-linearity, ultra low-noise gain block amplifier with a bypass mode functionality integrated in the product. At 1.95 GHz, the amplifier typically provides 22 dB gain, +33.5 dBm OIP3, and 0.7 dB noise figure while drawing 60 mA current from a +4.2 V supply. The QPL9096 is internally matched using a high performance E-pHEMT process and only requires four external components for operation from a single positive supply: an external RF choke and blocking/bypass capacitors. This low noise amplifier contains an internal active bias to maintain high performance over temperature. The QPL9096 is optimized for the 1.7 -2.7 GHz frequency band and is targeted for wireless infrastructure. The QPL9096 is packaged in a 2 x 2 mm DFN.
Request a Quote Datasheet
Description
The QPL9096 is a high-linearity, ultra low-noise gain block amplifier with a bypass mode functionality integrated in the product. At 1.95 GHz, the amplifier typically provides 22 dB gain, +33.5 dBm OIP3, and 0.7 dB noise figure while drawing 60 mA current from a +4.2 V supply. The QPL9096 is internally matched using a high performance E-pHEMT process and only requires four external components for operation from a single positive supply: an external RF choke and blocking/bypass capacitors. This low noise amplifier contains an internal active bias to maintain high performance over temperature. The QPL9096 is optimized for the 1.7 -2.7 GHz frequency band and is targeted for wireless infrastructure. The QPL9096 is packaged in a 2 x 2 mm DFN.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1700 - 2700 MHz Ultra Low-Noise Bypass LNA - QPL9096 - Qorvo
Greensboro, NC, United States
1700 - 2700 MHz Ultra Low-Noise Bypass LNA
QPL9096
1700 - 2700 MHz Ultra Low-Noise Bypass LNA QPL9096
The QPL9096 is a high-linearity, ultra low-noise gain block amplifier with a bypass mode functionality integrated in the product. At 1.95 GHz, the amplifier typically provides 22 dB gain, +33.5 dBm OIP3, and 0.7 dB noise figure while drawing 60 mA current from a +4.2 V supply. The QPL9096 is internally matched using a high performance E-pHEMT process and only requires four external components for operation from a single positive supply: an external RF choke and blocking/bypass capacitors. This low noise amplifier contains an internal active bias to maintain high performance over temperature. The QPL9096 is optimized for the 1.7 -2.7 GHz frequency band and is targeted for wireless infrastructure. The QPL9096 is packaged in a 2 x 2 mm DFN.

The QPL9096 is a high-linearity, ultra low-noise gain block amplifier with a bypass mode functionality integrated in the product. At 1.95 GHz, the amplifier typically provides 22 dB gain, +33.5 dBm OIP3, and 0.7 dB noise figure while drawing 60 mA current from a +4.2 V supply. The QPL9096 is internally matched using a high performance E-pHEMT process and only requires four external components for operation from a single positive supply: an external RF choke and blocking/bypass capacitors. This low noise amplifier contains an internal active bias to maintain high performance over temperature.

The QPL9096 is optimized for the 1.7 -2.7 GHz frequency band and is targeted for wireless infrastructure. The QPL9096 is packaged in a 2 x 2 mm DFN.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QPL9096
Product Name 1700 - 2700 MHz Ultra Low-Noise Bypass LNA
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 1700 to 2700 MHz
Minimum Gain 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

6 - 18 GHz Low Noise Amplifier - CMD328K3 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
View Details
2 suppliers
RF Amplifiers - 2312-QPA4428SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 47 to 1218 MHz
View Details
RF Amplifiers - 2312-D10040200GTH-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
View Details
RF Amplifiers - 2312-QPA2310TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details