Qorvo 6 - 14 GHz (C, X and Ku-band) Driver Amplifier QPL3050

Description
The QPL3050 is a broadband MMIC driver amplifier housed in a leadless 3x3 mm plastic surface mount package. The QPL3050 is ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers 18 dB of gain and 20 dBm saturated output power from a single 5 V supply. The QPL3050 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching.
Request a Quote Datasheet
Description
The QPL3050 is a broadband MMIC driver amplifier housed in a leadless 3x3 mm plastic surface mount package. The QPL3050 is ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers 18 dB of gain and 20 dBm saturated output power from a single 5 V supply. The QPL3050 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 - 14 GHz (C, X and Ku-band) Driver Amplifier - QPL3050 - Qorvo
Greensboro, NC, United States
6 - 14 GHz (C, X and Ku-band) Driver Amplifier
QPL3050
6 - 14 GHz (C, X and Ku-band) Driver Amplifier QPL3050
The QPL3050 is a broadband MMIC driver amplifier housed in a leadless 3x3 mm plastic surface mount package. The QPL3050 is ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers 18 dB of gain and 20 dBm saturated output power from a single 5 V supply. The QPL3050 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching.

The QPL3050 is a broadband MMIC driver amplifier housed in a leadless 3x3 mm plastic surface mount package. The QPL3050 is ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers 18 dB of gain and 20 dBm saturated output power from a single 5 V supply.
The QPL3050 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Amplifier and Comparator Chips
Product Number QPL3050
Product Name 6 - 14 GHz (C, X and Ku-band) Driver Amplifier
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

6 - 18 GHz Driver Amplifier - QPA0022 - Qorvo
Specs
Standards and Certifications RoHS
Package Type Package
Operating Range Military
View Details
5 GHz Rf Amplifier - 860-QPA9126TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
12GHZ Rf Amplifier - 860-NBB-300 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type Reel - TR
View Details