Qorvo 1800 - 2300 MHz, 0.5 Watt Linear Amplifier AH115-S8G

Description
Qorvo's AH115-S8G is a high dynamic range driver amplifier in a low-cost surface mount package. The InGaP / GaAs HBT is able to achieve high performance for various narrow-band tuned application circuits with up to +44 dBm OIP3 and +28.5 dBm of compressed 1-dB power. All devices are 100% RF and DC tested. The AH115-S8G is available in lead-free / green / RoHS-compliant SOIC-8 package. The product is targeted for use as driver amplifiers for wireless infrastructure where high linearity and medium power is required. The internal active bias allows the AH115-S8G to maintain high linearity over temperature and operate directly off a +5 V supply. This combination makes the device an excellent fit for transceiver line cards and power amplifiers in current and next generation multicarrier 3G base stations.
Request a Quote Datasheet
Description
Qorvo's AH115-S8G is a high dynamic range driver amplifier in a low-cost surface mount package. The InGaP / GaAs HBT is able to achieve high performance for various narrow-band tuned application circuits with up to +44 dBm OIP3 and +28.5 dBm of compressed 1-dB power. All devices are 100% RF and DC tested. The AH115-S8G is available in lead-free / green / RoHS-compliant SOIC-8 package. The product is targeted for use as driver amplifiers for wireless infrastructure where high linearity and medium power is required. The internal active bias allows the AH115-S8G to maintain high linearity over temperature and operate directly off a +5 V supply. This combination makes the device an excellent fit for transceiver line cards and power amplifiers in current and next generation multicarrier 3G base stations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1800 - 2300 MHz, 0.5 Watt Linear Amplifier - AH115-S8G - Qorvo
Greensboro, NC, United States
1800 - 2300 MHz, 0.5 Watt Linear Amplifier
AH115-S8G
1800 - 2300 MHz, 0.5 Watt Linear Amplifier AH115-S8G
Qorvo's AH115-S8G is a high dynamic range driver amplifier in a low-cost surface mount package. The InGaP / GaAs HBT is able to achieve high performance for various narrow-band tuned application circuits with up to +44 dBm OIP3 and +28.5 dBm of compressed 1-dB power. All devices are 100% RF and DC tested. The AH115-S8G is available in lead-free / green / RoHS-compliant SOIC-8 package. The product is targeted for use as driver amplifiers for wireless infrastructure where high linearity and medium power is required. The internal active bias allows the AH115-S8G to maintain high linearity over temperature and operate directly off a +5 V supply. This combination makes the device an excellent fit for transceiver line cards and power amplifiers in current and next generation multicarrier 3G base stations.

Qorvo's AH115-S8G is a high dynamic range driver amplifier in a low-cost surface mount package. The InGaP / GaAs HBT is able to achieve high performance for various narrow-band tuned application circuits with up to +44 dBm OIP3 and +28.5 dBm of compressed 1-dB power. All devices are 100% RF and DC tested. The AH115-S8G is available in lead-free / green / RoHS-compliant SOIC-8 package.

The product is targeted for use as driver amplifiers for wireless infrastructure where high linearity and medium power is required. The internal active bias allows the AH115-S8G to maintain high linearity over temperature and operate directly off a +5 V supply. This combination makes the device an excellent fit for transceiver line cards and power amplifiers in current and next generation multicarrier 3G base stations.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Amplifier and Comparator Chips
Product Number AH115-S8G
Product Name 1800 - 2300 MHz, 0.5 Watt Linear Amplifier
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

40 GHz 10W Rf Amplifier - 860-QPA2640D - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Die
View Details
Rf Amplifier - 860-RF9830A - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details
40 GHz Rf Amplifier - 860-CMD242 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Die
View Details
0.85 GHz Rf Amplifier - 860-QPB9330SR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details