Qorvo 8 - 12 GHz 10 Watt Transmit / Receive Module QPF5010

Description
QPF5010 is a multi-die front-end module (FEM) designed for 8-12 GHz X-Band applications. The FEM integrates T/R switch, limiter, low-noise amplifier, and power amplifier. Transmit power is 10W saturated, receiver noise figure is 2.2dB. Lead free and RoHS compliant.
Request a Quote Datasheet
Description
QPF5010 is a multi-die front-end module (FEM) designed for 8-12 GHz X-Band applications. The FEM integrates T/R switch, limiter, low-noise amplifier, and power amplifier. Transmit power is 10W saturated, receiver noise figure is 2.2dB. Lead free and RoHS compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Greensboro, NC, United States
8 - 12 GHz 10 Watt Transmit / Receive Module
QPF5010
8 - 12 GHz 10 Watt Transmit / Receive Module QPF5010
QPF5010 is a multi-die front-end module (FEM) designed for 8-12 GHz X-Band applications. The FEM integrates T/R switch, limiter, low-noise amplifier, and power amplifier. Transmit power is 10W saturated, receiver noise figure is 2.2dB. Lead free and RoHS compliant.

QPF5010 is a multi-die front-end module (FEM) designed for 8-12 GHz X-Band applications. The FEM integrates T/R switch, limiter, low-noise amplifier, and power amplifier. Transmit power is 10W saturated, receiver noise figure is 2.2dB.
Lead free and RoHS compliant.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Modules
Product Number QPF5010
Product Name 8 - 12 GHz 10 Watt Transmit / Receive Module
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
5 GHz C-V2X / DSRC / Wi-Fi Front End Module for Automotive - QPF1003Q - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 5925 MHz
Package Type Laminate
View Details