Qorvo 5 - 7 GHz Wi-Fi 7 Medium Power Non-Linear Front End Module QPF4702

Description
The Qorvo QPF4702 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA efficiency for a supply voltage range that minimizes power consumption to allow for systems that use digital pre-distortion to achieve the highest linear output power and leading edge throughput for the RF chain. This is done across a extreme wide bandwidth enabling operation in all channels from UNII 1-8 (5.1 to 7.1 GHz). A multimode RX is provided to ensure high throughput is maintained across a covered distance. A coupler with RF output as well as a broadrange, constant slope voltage logarithmic power detector is provided for application feedback. The QPF4702 integrates a 5 - 7 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable multi-mode low noise amplifier (LNA) into a single device.
Request a Quote
Description
The Qorvo QPF4702 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA efficiency for a supply voltage range that minimizes power consumption to allow for systems that use digital pre-distortion to achieve the highest linear output power and leading edge throughput for the RF chain. This is done across a extreme wide bandwidth enabling operation in all channels from UNII 1-8 (5.1 to 7.1 GHz). A multimode RX is provided to ensure high throughput is maintained across a covered distance. A coupler with RF output as well as a broadrange, constant slope voltage logarithmic power detector is provided for application feedback. The QPF4702 integrates a 5 - 7 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable multi-mode low noise amplifier (LNA) into a single device.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5 - 7 GHz Wi-Fi 7 Medium Power Non-Linear Front End Module - QPF4702 - Qorvo
Greensboro, NC, United States
5 - 7 GHz Wi-Fi 7 Medium Power Non-Linear Front End Module
QPF4702
5 - 7 GHz Wi-Fi 7 Medium Power Non-Linear Front End Module QPF4702
The Qorvo QPF4702 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA efficiency for a supply voltage range that minimizes power consumption to allow for systems that use digital pre-distortion to achieve the highest linear output power and leading edge throughput for the RF chain. This is done across a extreme wide bandwidth enabling operation in all channels from UNII 1-8 (5.1 to 7.1 GHz). A multimode RX is provided to ensure high throughput is maintained across a covered distance. A coupler with RF output as well as a broadrange, constant slope voltage logarithmic power detector is provided for application feedback. The QPF4702 integrates a 5 - 7 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable multi-mode low noise amplifier (LNA) into a single device.

The Qorvo QPF4702 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The compact form factor and integrated matching minimizes layout area in the application.

Performance is focused on optimizing the PA efficiency for a supply voltage range that minimizes power consumption to allow for systems that use digital pre-distortion to achieve the highest linear output power and leading edge throughput for the RF chain. This is done across a extreme wide bandwidth enabling operation in all channels from UNII 1-8 (5.1 to 7.1 GHz).

A multimode RX is provided to ensure high throughput is maintained across a covered distance. A coupler with RF output as well as a broadrange, constant slope voltage logarithmic power detector is provided for application feedback.

The QPF4702 integrates a 5 - 7 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable multi-mode low noise amplifier (LNA) into a single device.

Supplier's Site

Technical Specifications

  Qorvo
Product Category RF Modules
Product Number QPF4702
Product Name 5 - 7 GHz Wi-Fi 7 Medium Power Non-Linear Front End Module
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2 GHz Wi-Fi 7 High Power Front End Module - QPF4257 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details
24 - 30 GHz Dual Channel IF Transceiver - AWMF-0224 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type FCCSP
View Details
2 GHz Wi-Fi 6 Front End Module - QPF4206 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details