Qorvo 6 GHz Wi-Fi 7 High Power Front End Module QPF4657

Description
The Qorvo® QPF4657 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The compact form factor and integrated matching minimizes layout area in the application.
Request a Quote Datasheet
Description
The Qorvo® QPF4657 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The compact form factor and integrated matching minimizes layout area in the application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 GHz Wi-Fi 7 High Power Front End Module - QPF4657 - Qorvo
Greensboro, NC, United States
6 GHz Wi-Fi 7 High Power Front End Module
QPF4657
6 GHz Wi-Fi 7 High Power Front End Module QPF4657
The Qorvo® QPF4657 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The compact form factor and integrated matching minimizes layout area in the application.

The Qorvo® QPF4657 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The compact form factor and integrated matching minimizes layout area in the application.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Modules
Product Number QPF4657
Product Name 6 GHz Wi-Fi 7 High Power Front End Module
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Wi-Fi Front End Module - QPF4216B - Qorvo
Specs
Features RoHS
Operating Frequency 2400 to 2500 MHz
Package Type Laminate
View Details
5 GHz Wi-Fi Front End Module - QPF4506B - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 5850 MHz
Package Type Laminate
View Details
6 GHz Wi-Fi 7 High Power Front End Module - QPF4609 - Qorvo
Specs
Features RoHS
Operating Frequency 5925 to 7125 MHz
Package Type Laminate
View Details