Qorvo 617 - 6000 MHz SP6T Switch for LTE Applications QPC8014Q

Description
The QPC8014Q is a low loss, high isolation SP6T switch with performance optimized for LTE and diversity applications. The QPC8014Q is packaged in an ultra compact 1.1 mm x 1.9 mm x 0.44 mm, 13-pin, Module package which allows for the smallest solution size with no need for external DC blocking capacitors (when no external DC is applied to the device ports).
Request a Quote Datasheet
Description
The QPC8014Q is a low loss, high isolation SP6T switch with performance optimized for LTE and diversity applications. The QPC8014Q is packaged in an ultra compact 1.1 mm x 1.9 mm x 0.44 mm, 13-pin, Module package which allows for the smallest solution size with no need for external DC blocking capacitors (when no external DC is applied to the device ports).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
617 - 6000 MHz SP6T Switch for LTE Applications - QPC8014Q - Qorvo
Greensboro, NC, United States
617 - 6000 MHz SP6T Switch for LTE Applications
QPC8014Q
617 - 6000 MHz SP6T Switch for LTE Applications QPC8014Q
The QPC8014Q is a low loss, high isolation SP6T switch with performance optimized for LTE and diversity applications. The QPC8014Q is packaged in an ultra compact 1.1 mm x 1.9 mm x 0.44 mm, 13-pin, Module package which allows for the smallest solution size with no need for external DC blocking capacitors (when no external DC is applied to the device ports).

The QPC8014Q is a low loss, high isolation SP6T switch with performance optimized for LTE and diversity applications. The QPC8014Q is packaged in an ultra compact 1.1 mm x 1.9 mm x 0.44 mm, 13-pin, Module package which allows for the smallest solution size with no need for external DC blocking capacitors (when no external DC is applied to the device ports).

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Switches
Product Number QPC8014Q
Product Name 617 - 6000 MHz SP6T Switch for LTE Applications
Package Type 13 Pin Module
Frequency Range 617 to 6000 MHz
Insertion Loss 0.3300 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC1220QTR13TR-ND - DigiKey
Specs
Package Type Surface Mount; 16-SMD Module
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 617 to 6000 MHz
View Details
0.05 - 10GHz Wideband Compact SP4T Switch - QPC6188 - Qorvo
Specs
Package Type SMT LGA Package
Frequency Range 50 to 12000 MHz
Insertion Loss 1 dB
View Details
2 - 18 GHz High Power SPST Switch - QPC1031D - Qorvo
Specs
Package Type Die
Frequency Range 2000 to 18000 MHz
Insertion Loss 1.3 dB
View Details
2 suppliers
RF Switches - 2312-RFSW8008TR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 7-UFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 300 to 5925 MHz
View Details