Qorvo 45 - 1718 MHz Cable Compensated Voltage Variable Equalizer QPC7338

Description
The QPC7338 is a voltage controlled variable equalizer with a cable compensated response employing SOI attenuator, optimized for DOCSIS 4.0 ESD downstream path applications between 45 MHz and 1718 MHz.
Request a Quote
Description
The QPC7338 is a voltage controlled variable equalizer with a cable compensated response employing SOI attenuator, optimized for DOCSIS 4.0 ESD downstream path applications between 45 MHz and 1718 MHz.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QPC7338 is a cable compensated voltage variable equalizer designed for a frequency range of 108 MHz to 1794 MHz, optimized for operation between 258 MHz and 1794 MHz. It features an 18 dB slope range and low insertion loss, making it suitable for CATV applications. The device operates with a single supply voltage of 5V and has a low power consumption of 3 mA.

The equalizer exhibits high linearity and a 75 Ohm impedance, which is ideal for CATV amplifier and transmission systems. It has a compact 14-pin package measuring 6.0 mm x 6.0 mm x 1.375 mm. The QPC7338 supports various control voltages to adjust the slope, with a maximum input power rating of +30 dBm. It is compliant with RoHS directives and is designed to withstand a storage temperature range of -40 to 100 °C.

Engineers considering this product should note its robust performance specifications and suitability for high-frequency applications in cable transmission systems.

Datasheet Summary
Powered by GS/AI

The QPC7338 is a cable compensated voltage variable equalizer designed for a frequency range of 108 MHz to 1794 MHz, optimized for operation between 258 MHz and 1794 MHz. It features an 18 dB slope range and low insertion loss, making it suitable for CATV applications. The device operates with a single supply voltage of 5V and has a low power consumption of 3 mA.

The equalizer exhibits high linearity and a 75 Ohm impedance, which is ideal for CATV amplifier and transmission systems. It has a compact 14-pin package measuring 6.0 mm x 6.0 mm x 1.375 mm. The QPC7338 supports various control voltages to adjust the slope, with a maximum input power rating of +30 dBm. It is compliant with RoHS directives and is designed to withstand a storage temperature range of -40 to 100 °C.

Engineers considering this product should note its robust performance specifications and suitability for high-frequency applications in cable transmission systems.

Suppliers

Company
Product
Description
Supplier Links
45 - 1718 MHz Cable Compensated Voltage Variable Equalizer - QPC7338 - Qorvo
Greensboro, NC, United States
45 - 1718 MHz Cable Compensated Voltage Variable Equalizer
QPC7338
45 - 1718 MHz Cable Compensated Voltage Variable Equalizer QPC7338
The QPC7338 is a voltage controlled variable equalizer with a cable compensated response employing SOI attenuator, optimized for DOCSIS 4.0 ESD downstream path applications between 45 MHz and 1718 MHz.

The QPC7338 is a voltage controlled variable equalizer with a cable compensated response employing SOI attenuator, optimized for DOCSIS 4.0 ESD downstream path applications between 45 MHz and 1718 MHz.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Attenuators
Product Number QPC7338
Product Name 45 - 1718 MHz Cable Compensated Voltage Variable Equalizer
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 2312-QPC0045SRDKR-ND - DigiKey
Specs
Attenuation 31.5 dB
View Details
DC - 30 GHz Wideband Analog Attenuator - TGL4203-SM - Qorvo
Specs
Frequency 0.0 to 30 GHz
Insertion Loss 1.5 dB
Attenuation 16 dB
View Details
3 suppliers
5 - 6000 MHz Serial Controlled Digital Step Attenuator, 7-Bit, 0.25 dB Steps - RFSA3713 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 7
Frequency 0.0050 to 6 GHz
View Details
5 − 3000 MHz, 75 Ohm, Closed Loop Voltage Controlled Attenuator - QPC4043 - Qorvo
Specs
Frequency 0.0050 to 3 GHz
Insertion Loss 1.5 dB
Attenuation 25 dB
View Details