Qorvo 5 - 3000 MHz, 75 Ohm, Closed Loop Voltage Controlled Attenuator QPC4043

Description
QPC4043 is a fully monolithic voltage-controlled attenuator (VCA) that provides over 25 dB of gain control range over a frequency range of 5 MHz to 3000 MHz. The QPC4043 employs a closed loop design that provides a more controlled attenuation response over frequency and temperature conditions. This attenuator is matched to 75 Ω over its control range and frequency with no external matching components required. The QPC4043 is available in a space saving 16-pin 3 x 3 mm Laminate (LGA) package with minimal external components.
Request a Quote Datasheet
Description
QPC4043 is a fully monolithic voltage-controlled attenuator (VCA) that provides over 25 dB of gain control range over a frequency range of 5 MHz to 3000 MHz. The QPC4043 employs a closed loop design that provides a more controlled attenuation response over frequency and temperature conditions. This attenuator is matched to 75 Ω over its control range and frequency with no external matching components required. The QPC4043 is available in a space saving 16-pin 3 x 3 mm Laminate (LGA) package with minimal external components.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 - 3000 MHz, 75 Ohm, Closed Loop Voltage Controlled Attenuator - QPC4043 - Qorvo
Greensboro, NC, United States
5 - 3000 MHz, 75 Ohm, Closed Loop Voltage Controlled Attenuator
QPC4043
5 - 3000 MHz, 75 Ohm, Closed Loop Voltage Controlled Attenuator QPC4043
QPC4043 is a fully monolithic voltage-controlled attenuator (VCA) that provides over 25 dB of gain control range over a frequency range of 5 MHz to 3000 MHz. The QPC4043 employs a closed loop design that provides a more controlled attenuation response over frequency and temperature conditions. This attenuator is matched to 75 Ω over its control range and frequency with no external matching components required. The QPC4043 is available in a space saving 16-pin 3 x 3 mm Laminate (LGA) package with minimal external components.

QPC4043 is a fully monolithic voltage-controlled attenuator (VCA) that provides over 25 dB of gain control range over a frequency range of 5 MHz to 3000 MHz. The QPC4043 employs a closed loop design that provides a more controlled attenuation response over frequency and temperature conditions. This attenuator is matched to 75 Ω over its control range and frequency with no external matching components required. The QPC4043 is available in a space saving 16-pin 3 x 3 mm Laminate (LGA) package with minimal external components.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Attenuators
Product Number QPC4043
Product Name 5 - 3000 MHz, 75 Ohm, Closed Loop Voltage Controlled Attenuator
Frequency 0.0050 to 3 GHz
Unlock Full Specs
to access all available technical data

Similar Products

5 - 6000 MHz Serial Controlled Digital Step Attenuator, 7-Bit, 0.25 dB Steps - RFSA3713 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 7
Frequency 0.0050 to 6 GHz
View Details
6 dB Wideband Fixed Attenuator - TGL4201-06 - Qorvo
Specs
Attenuator Type Fixed
Frequency 0.0 to 40 GHz
Attenuation 6 dB
View Details
2 suppliers
DC - 50+ GHz Wideband Analog Attenuator - TGL4203 - Qorvo
Specs
Frequency 0.0 to 50 GHz
Insertion Loss 2 dB
Attenuation 17 dB
View Details
3 suppliers
Attenuators - 2312-RFSA2113TR13TR-ND - DigiKey
Specs
Attenuation 30 dB
Package Type 16-LFQFN Exposed Pad
View Details