Qorvo 5 - 6000 MHz Serial Controlled Digital Step Attenuator, 6-Bit, 0.5 dB Steps QPC6614

Description
Qorvo's QPC6614 is a 6-bit digital step attenuator (DSA) that features high linearity over the entire 31.5 dB gain control range with 0.5 dB steps. The QPC6614 uses serial control interface. The QPC6614 has a low insertion loss of 1.4 dB at 2 GHz. Patented circuit architecture provides overshoot-free transient switching performance. The QPC6614 is available in a 4.2 mm x 4.2 mm MCM package.
Request a Quote Datasheet
Description
Qorvo's QPC6614 is a 6-bit digital step attenuator (DSA) that features high linearity over the entire 31.5 dB gain control range with 0.5 dB steps. The QPC6614 uses serial control interface. The QPC6614 has a low insertion loss of 1.4 dB at 2 GHz. Patented circuit architecture provides overshoot-free transient switching performance. The QPC6614 is available in a 4.2 mm x 4.2 mm MCM package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 - 6000 MHz Serial Controlled Digital Step Attenuator, 6-Bit, 0.5 dB Steps - QPC6614 - Qorvo
Greensboro, NC, United States
5 - 6000 MHz Serial Controlled Digital Step Attenuator, 6-Bit, 0.5 dB Steps
QPC6614
5 - 6000 MHz Serial Controlled Digital Step Attenuator, 6-Bit, 0.5 dB Steps QPC6614
Qorvo's QPC6614 is a 6-bit digital step attenuator (DSA) that features high linearity over the entire 31.5 dB gain control range with 0.5 dB steps. The QPC6614 uses serial control interface. The QPC6614 has a low insertion loss of 1.4 dB at 2 GHz. Patented circuit architecture provides overshoot-free transient switching performance. The QPC6614 is available in a 4.2 mm x 4.2 mm MCM package.

Qorvo's QPC6614 is a 6-bit digital step attenuator (DSA) that features high linearity over the entire 31.5 dB gain control range with 0.5 dB steps. The QPC6614 uses serial control interface. The QPC6614 has a low insertion loss of 1.4 dB at 2 GHz. Patented circuit architecture provides overshoot-free transient switching performance. The QPC6614 is available in a 4.2 mm x 4.2 mm MCM package.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Attenuators
Product Number QPC6614
Product Name 5 - 6000 MHz Serial Controlled Digital Step Attenuator, 6-Bit, 0.5 dB Steps
Attenuator Type Digital
Number of Bits 6
Frequency 0.0050 to 6 GHz
Unlock Full Specs
to access all available technical data

Similar Products

50 - 6000 MHz, 5 V Voltage Controlled Attenuator - RFSA2013 - Qorvo
Specs
Frequency 0.0500 to 6 GHz
Insertion Loss 2.6 dB
Attenuation 33.2 dB
View Details
Attenuators - 2312-QPC4614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
DC - 30 GHz Wideband Analog Attenuator - TGL4203-SM - Qorvo
Specs
Frequency 0.0 to 30 GHz
Insertion Loss 1.5 dB
Attenuation 16 dB
View Details
3 suppliers