Qorvo 5 - 2000 MHz 75 Ohm Absorptive Switch QPC3024

Description
The QPC3024 is a 75 ohm Silicon on Insulator (SOI) single-pole, double throw (SPDT) switch designed for use in CATV, satellite set top, and other high performance communications systems. It offers a high isolation symmetric topology with excellent linearity and power handling capability. No blocking caps are necessary on the RF ports. The design is non-reflective such that RF ports 1 and 2 are terminated in in the off-state. The VEN pin allows for a terminated "all-off state". Applying a negative voltage to the VNEG pin will turn the negative voltage generator off and allow for external supply input.
Request a Quote Datasheet
Description
The QPC3024 is a 75 ohm Silicon on Insulator (SOI) single-pole, double throw (SPDT) switch designed for use in CATV, satellite set top, and other high performance communications systems. It offers a high isolation symmetric topology with excellent linearity and power handling capability. No blocking caps are necessary on the RF ports. The design is non-reflective such that RF ports 1 and 2 are terminated in in the off-state. The VEN pin allows for a terminated "all-off state". Applying a negative voltage to the VNEG pin will turn the negative voltage generator off and allow for external supply input.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 - 2000 MHz 75 Ohm Absorptive Switch - QPC3024 - Qorvo
Greensboro, NC, United States
5 - 2000 MHz 75 Ohm Absorptive Switch
QPC3024
5 - 2000 MHz 75 Ohm Absorptive Switch QPC3024
The QPC3024 is a 75 ohm Silicon on Insulator (SOI) single-pole, double throw (SPDT) switch designed for use in CATV, satellite set top, and other high performance communications systems. It offers a high isolation symmetric topology with excellent linearity and power handling capability. No blocking caps are necessary on the RF ports. The design is non-reflective such that RF ports 1 and 2 are terminated in in the off-state. The VEN pin allows for a terminated "all-off state". Applying a negative voltage to the VNEG pin will turn the negative voltage generator off and allow for external supply input.

The QPC3024 is a 75 ohm Silicon on Insulator (SOI) single-pole, double throw (SPDT) switch designed for use in CATV, satellite set top, and other high performance communications systems. It offers a high isolation symmetric topology with excellent linearity and power handling capability. No blocking caps are necessary on the RF ports. The design is non-reflective such that RF ports 1 and 2 are terminated in in the off-state. The VEN pin allows for a terminated "all-off state". Applying a negative voltage to the VNEG pin will turn the negative voltage generator off and allow for external supply input.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Switches
Product Number QPC3024
Product Name 5 - 2000 MHz 75 Ohm Absorptive Switch
Package Type QFN
Frequency Range 5 to 2000 MHz
Insertion Loss 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

617 - 8240 MHz Broadband High Power SPDT Switch - QM12112 - Qorvo
Specs
Frequency Range 617 to 8240 MHz
Insertion Loss 0.2000 to 0.7000 dB
Isolation 16 to 50 dB
View Details
RF Switches - 2312-RFSW6042TR7DKR-ND - DigiKey
Specs
Package Type Surface Mount; 12-QFN
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 6000 MHz
View Details
5 - 6000 MHz Absorptive, High Isolation SPDT Switch - QPC6324 - Qorvo
Specs
Package Type SMT
Frequency Range 5 to 6000 MHz
Insertion Loss 0.9000 dB
View Details
RF Switches - 2312-QPC7512SRTR-ND - DigiKey
Specs
Package Type Surface Mount; 12-UFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 3300 MHz
View Details