Qorvo Broadband High Linearity DP4T Routing Switch QPC1220Q

Description
The QPC1220Q is a low loss, high linearity dual-pole four-throw addressable switch with performance optimized for transfer routing applications. The QPC1220Q integrates a serial control system compatible with the RFFE standard. The select lines (SID) provide USID addressability and up to two placements of the QPC1220Q on the same design.
Request a Quote
Description
The QPC1220Q is a low loss, high linearity dual-pole four-throw addressable switch with performance optimized for transfer routing applications. The QPC1220Q integrates a serial control system compatible with the RFFE standard. The select lines (SID) provide USID addressability and up to two placements of the QPC1220Q on the same design.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QPC1220Q is a dual-pole four-throw (DP4T) routing switch designed for broadband applications, supporting frequencies up to 6 GHz. It features low insertion loss, high linearity, and excellent isolation performance, making it suitable for various transfer routing applications, including automotive telematics and 5G systems. The device operates with a single VIO supply and integrates a serial control system compliant with the RFFE standard, allowing for easy integration into multi-band systems. It is qualified to AEC-Q100 Grade 2, ensuring reliability in automotive environments. The compact 16-pin package measures 2.0mm x 2.0mm x 0.52mm, facilitating space-efficient designs. The QPC1220Q also exhibits very low current consumption and does not require DC blocking capacitors in typical applications, enhancing its usability in diverse scenarios.

Datasheet Summary
Powered by GS/AI

The QPC1220Q is a dual-pole four-throw (DP4T) routing switch designed for broadband applications, supporting frequencies up to 6 GHz. It features low insertion loss, high linearity, and excellent isolation performance, making it suitable for various transfer routing applications, including automotive telematics and 5G systems. The device operates with a single VIO supply and integrates a serial control system compliant with the RFFE standard, allowing for easy integration into multi-band systems. It is qualified to AEC-Q100 Grade 2, ensuring reliability in automotive environments. The compact 16-pin package measures 2.0mm x 2.0mm x 0.52mm, facilitating space-efficient designs. The QPC1220Q also exhibits very low current consumption and does not require DC blocking capacitors in typical applications, enhancing its usability in diverse scenarios.

Suppliers

Company
Product
Description
Supplier Links
Broadband High Linearity DP4T Routing Switch - QPC1220Q - Qorvo
Greensboro, NC, United States
Broadband High Linearity DP4T Routing Switch
QPC1220Q
Broadband High Linearity DP4T Routing Switch QPC1220Q
The QPC1220Q is a low loss, high linearity dual-pole four-throw addressable switch with performance optimized for transfer routing applications. The QPC1220Q integrates a serial control system compatible with the RFFE standard. The select lines (SID) provide USID addressability and up to two placements of the QPC1220Q on the same design.

The QPC1220Q is a low loss, high linearity dual-pole four-throw addressable switch with performance optimized for transfer routing applications. The QPC1220Q integrates a serial control system compatible with the RFFE standard. The select lines (SID) provide USID addressability and up to two placements of the QPC1220Q on the same design.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Analog Switches
Product Number QPC1220Q
Product Name Broadband High Linearity DP4T Routing Switch
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DC-20 GHz (L, S, C, X, Ku, K Band) SPST Non-reflective Switch MMIC - CMD204C3 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPST
Supply Voltage (VS) -5 to 0.0 volts
View Details
5 - 6000 MHz Low Distortion SPDT Switch - QPC1022 - Qorvo
Specs
Switch Type SPDT
Supply Voltage (VS) 0.0 to 1.8 volts
Min Operating Current 0.0520 to 0.1000 mA
View Details
2 - 11 GHz 30 Watt GaN SP3T Switch - QPC2511 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP3T
Supply Voltage (VS) -30 to 0.0 volts
View Details
5 - 6000 MHz Absorptive High Isolation SPDT Switch - RFSW6024 - Qorvo
Specs
Switch Type SPDT
Supply Voltage (VS) 5 volts
Min Operating Current 0.1400 mA
View Details