Qorvo 47 - 1000 MHz 28 dB CATV Doubler Amplifier QPB8957

Description
The QPB8957 is a GaAs pHEMT/MESFET 75-ohm Doubler RF amplifier IC featuring over 28 dB of flat gain and low noise. This IC is designed to support DOCSIS applications up to 1000 MHz using a single 24 V supply. The QPB8957 offers low noise and low distortion at high efficiency consuming only 8.4 W in a 5.0 x 7.0 QFN package. Its compact size and low Θ jc enable integration that is ideally suited for hybrid module or an alternative to hybrid module applications.
Request a Quote Datasheet
Description
The QPB8957 is a GaAs pHEMT/MESFET 75-ohm Doubler RF amplifier IC featuring over 28 dB of flat gain and low noise. This IC is designed to support DOCSIS applications up to 1000 MHz using a single 24 V supply. The QPB8957 offers low noise and low distortion at high efficiency consuming only 8.4 W in a 5.0 x 7.0 QFN package. Its compact size and low Θ jc enable integration that is ideally suited for hybrid module or an alternative to hybrid module applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
47 - 1000 MHz 28 dB CATV Doubler Amplifier - QPB8957 - Qorvo
Greensboro, NC, United States
47 - 1000 MHz 28 dB CATV Doubler Amplifier
QPB8957
47 - 1000 MHz 28 dB CATV Doubler Amplifier QPB8957
The QPB8957 is a GaAs pHEMT/MESFET 75-ohm Doubler RF amplifier IC featuring over 28 dB of flat gain and low noise. This IC is designed to support DOCSIS applications up to 1000 MHz using a single 24 V supply. The QPB8957 offers low noise and low distortion at high efficiency consuming only 8.4 W in a 5.0 x 7.0 QFN package. Its compact size and low Θ jc enable integration that is ideally suited for hybrid module or an alternative to hybrid module applications.

The QPB8957 is a GaAs pHEMT/MESFET 75-ohm Doubler RF amplifier IC featuring over 28 dB of flat gain and low noise. This IC is designed to support DOCSIS applications up to 1000 MHz using a single 24 V supply. The QPB8957 offers low noise and low distortion at high efficiency consuming only 8.4 W in a 5.0 x 7.0 QFN package. Its compact size and low Θ jc enable integration that is ideally suited for hybrid module or an alternative to hybrid module applications.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QPB8957
Product Name 47 - 1000 MHz 28 dB CATV Doubler Amplifier
RoHS Compliant RoHS
Frequency Range 47 to 1000 MHz
Minimum Gain 28 dB
Maximum Gain 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6000 MHz Cascadable Gain Block - AG302-63G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
2 suppliers
7.9 - 11 GHz, 15 Watt GaN Power Amplifier - QPA1010 - Qorvo
Specs
Amplifier Type Power Amplifier
Applications Military / Defense; Radar Systems; SATCOM
RoHS Compliant RoHS
View Details
RF Amplifiers - 2312-CMD192C5TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 20000 MHz
View Details
RF Amplifiers - 2312-QPM2239-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications SATCOM; Radar, VSAT, SATCOM
Frequency Range 13000 to 15500 MHz
View Details