Qorvo 47 - 1218 MHz, 34 dB CATV Push Pull Amplifier QPB8858

Description
The QPB8858 is a GaAs pHEMT/MESFET 75-ohm push-pull RF amplifier IC featuring over 34 dB of flat gain and low noise. This IC is designed to support DOCSIS 3.1 applications up to 1218 MHz using a single 24 V supply. The QPB8858 offers low noise and low distortion at high efficiency consuming only 7 W in a 5 x 7 QFN package. Its compact size and low Θ jc enable integration that is ideally suited for hybrid module applications.
Request a Quote Datasheet
Description
The QPB8858 is a GaAs pHEMT/MESFET 75-ohm push-pull RF amplifier IC featuring over 34 dB of flat gain and low noise. This IC is designed to support DOCSIS 3.1 applications up to 1218 MHz using a single 24 V supply. The QPB8858 offers low noise and low distortion at high efficiency consuming only 7 W in a 5 x 7 QFN package. Its compact size and low Θ jc enable integration that is ideally suited for hybrid module applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
47 - 1218 MHz, 34 dB CATV Push Pull Amplifier - QPB8858 - Qorvo
Greensboro, NC, United States
47 - 1218 MHz, 34 dB CATV Push Pull Amplifier
QPB8858
47 - 1218 MHz, 34 dB CATV Push Pull Amplifier QPB8858
The QPB8858 is a GaAs pHEMT/MESFET 75-ohm push-pull RF amplifier IC featuring over 34 dB of flat gain and low noise. This IC is designed to support DOCSIS 3.1 applications up to 1218 MHz using a single 24 V supply. The QPB8858 offers low noise and low distortion at high efficiency consuming only 7 W in a 5 x 7 QFN package. Its compact size and low Θ jc enable integration that is ideally suited for hybrid module applications.

The QPB8858 is a GaAs pHEMT/MESFET 75-ohm push-pull RF amplifier IC featuring over 34 dB of flat gain and low noise. This IC is designed to support DOCSIS 3.1 applications up to 1218 MHz using a single 24 V supply. The QPB8858 offers low noise and low distortion at high efficiency consuming only 7 W in a 5 x 7 QFN package. Its compact size and low Θ jc enable integration that is ideally suited for hybrid module applications.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QPB8858
Product Name 47 - 1218 MHz, 34 dB CATV Push Pull Amplifier
RoHS Compliant RoHS
Frequency Range 47 to 1218 MHz
Minimum Gain 34 dB
Maximum Gain 34 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA2598-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 6000 to 12000 MHz
View Details
RF Amplifiers - 2312-QPA0004TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details
RF Amplifiers - 2312-QPC7330TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details
RF Amplifiers - 2312-QPA2610-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 8500 to 10500 MHz
View Details