Qorvo 47 - 1218 MHz, 28 dB CATV Doubler Amplifier QPB8857

Description
The QPB8857 is a GaAs pHEMT/MESFET 75-ohm Doubler RF amplifier IC featuring over 28 dB of flat gain and low noise. This IC is designed to support DOCSIS 3.1 applications up to 1218 MHz using a single 24V supply. The QPB8857 offers low noise and low distortion at high efficiency consuming only 10.5 W in a 5.0 x 7.0 QFN package. Its compact size and low Θjc enable integration that is ideally suited for hybrid module or an alternative to hybrid module applications.
Request a Quote Datasheet
Description
The QPB8857 is a GaAs pHEMT/MESFET 75-ohm Doubler RF amplifier IC featuring over 28 dB of flat gain and low noise. This IC is designed to support DOCSIS 3.1 applications up to 1218 MHz using a single 24V supply. The QPB8857 offers low noise and low distortion at high efficiency consuming only 10.5 W in a 5.0 x 7.0 QFN package. Its compact size and low Θjc enable integration that is ideally suited for hybrid module or an alternative to hybrid module applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
47 - 1218 MHz, 28 dB CATV Doubler Amplifier - QPB8857 - Qorvo
Greensboro, NC, United States
47 - 1218 MHz, 28 dB CATV Doubler Amplifier
QPB8857
47 - 1218 MHz, 28 dB CATV Doubler Amplifier QPB8857
The QPB8857 is a GaAs pHEMT/MESFET 75-ohm Doubler RF amplifier IC featuring over 28 dB of flat gain and low noise. This IC is designed to support DOCSIS 3.1 applications up to 1218 MHz using a single 24V supply. The QPB8857 offers low noise and low distortion at high efficiency consuming only 10.5 W in a 5.0 x 7.0 QFN package. Its compact size and low Θjc enable integration that is ideally suited for hybrid module or an alternative to hybrid module applications.

The QPB8857 is a GaAs pHEMT/MESFET 75-ohm Doubler RF amplifier IC featuring over 28 dB of flat gain and low noise. This IC is designed to support DOCSIS 3.1 applications up to 1218 MHz using a single 24V supply. The QPB8857 offers low noise and low distortion at high efficiency consuming only 10.5 W in a 5.0 x 7.0 QFN package. Its compact size and low Θjc enable integration that is ideally suited for hybrid module or an alternative to hybrid module applications.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QPB8857
Product Name 47 - 1218 MHz, 28 dB CATV Doubler Amplifier
RoHS Compliant RoHS
Frequency Range 47 to 1218 MHz
Minimum Gain 28 dB
Maximum Gain 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4500 MHz Cascadable Gain Block - ECG006F-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 4500 MHz
View Details
13.75 - 20 GHz GaAs Low Noise Amplifier - QPA2735 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Frequency Range 13000 to 20000 MHz
View Details
RF Amplifiers - 2312-QPA9822TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, FDD, TDD
Frequency Range 3300 to 4200 MHz
View Details
5.7 - 7.0 GHz 100 Watt GaN Power Amplifier Module - QPM1017 - Qorvo
Specs
Amplifier Type Power Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
View Details
2 suppliers