Qorvo 0.45 - 3.8 GHz Ultra Low Noise 2-Stage Bypass Low Noise Amplifier QPL9065

Description
Qorvo's QPL9065 is a high-linearity, ultra-low noise 2-stage gain block amplifier module with a bypass mode functionality integrated to the second stage in the product. At 1.95 GHz, the amplifier, under high gain mode, typically provides 37.5 dB gain, +35 dBm OIP3, and 0.5 dB noise figure while drawing 160 mA current from a +5 V supply. The component also provides high performance in the low gain mode with 17.5 dB gain, 0.5dB noise figure and +34 dBm OIP3 while drawing 70 mA current. The QPL9065 uses a high performance E-pHEMT process. This low noise amplifier contains an internal active bias to maintain high performance over temperature. The QPL9065 covers the 0.45 – 3.8 GHz frequency band and is targeted for wireless infrastructure. The QPL9065 is housed in a 3.5 x 3.5 mm SMT package.
Request a Quote Datasheet
Description
Qorvo's QPL9065 is a high-linearity, ultra-low noise 2-stage gain block amplifier module with a bypass mode functionality integrated to the second stage in the product. At 1.95 GHz, the amplifier, under high gain mode, typically provides 37.5 dB gain, +35 dBm OIP3, and 0.5 dB noise figure while drawing 160 mA current from a +5 V supply. The component also provides high performance in the low gain mode with 17.5 dB gain, 0.5dB noise figure and +34 dBm OIP3 while drawing 70 mA current. The QPL9065 uses a high performance E-pHEMT process. This low noise amplifier contains an internal active bias to maintain high performance over temperature. The QPL9065 covers the 0.45 – 3.8 GHz frequency band and is targeted for wireless infrastructure. The QPL9065 is housed in a 3.5 x 3.5 mm SMT package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.45 - 3.8 GHz Ultra Low Noise 2-Stage Bypass Low Noise Amplifier - QPL9065 - Qorvo
Greensboro, NC, United States
0.45 - 3.8 GHz Ultra Low Noise 2-Stage Bypass Low Noise Amplifier
QPL9065
0.45 - 3.8 GHz Ultra Low Noise 2-Stage Bypass Low Noise Amplifier QPL9065
Qorvo's QPL9065 is a high-linearity, ultra-low noise 2-stage gain block amplifier module with a bypass mode functionality integrated to the second stage in the product. At 1.95 GHz, the amplifier, under high gain mode, typically provides 37.5 dB gain, +35 dBm OIP3, and 0.5 dB noise figure while drawing 160 mA current from a +5 V supply. The component also provides high performance in the low gain mode with 17.5 dB gain, 0.5dB noise figure and +34 dBm OIP3 while drawing 70 mA current. The QPL9065 uses a high performance E-pHEMT process. This low noise amplifier contains an internal active bias to maintain high performance over temperature. The QPL9065 covers the 0.45 – 3.8 GHz frequency band and is targeted for wireless infrastructure. The QPL9065 is housed in a 3.5 x 3.5 mm SMT package.

Qorvo's QPL9065 is a high-linearity, ultra-low noise 2-stage gain block amplifier module with a bypass mode functionality integrated to the second stage in the product. At 1.95 GHz, the amplifier, under high gain mode, typically provides 37.5 dB gain, +35 dBm OIP3, and 0.5 dB noise figure while drawing 160 mA current from a +5 V supply. The component also provides high performance in the low gain mode with 17.5 dB gain, 0.5dB noise figure and +34 dBm OIP3 while drawing 70 mA current.

The QPL9065 uses a high performance E-pHEMT process. This low noise amplifier contains an internal active bias to maintain high performance over temperature.

The QPL9065 covers the 0.45 – 3.8 GHz frequency band and is targeted for wireless infrastructure. The QPL9065 is housed in a 3.5 x 3.5 mm SMT package.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QPL9065
Product Name 0.45 - 3.8 GHz Ultra Low Noise 2-Stage Bypass Low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 450 to 3800 MHz
Minimum Gain 37.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD307P3CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 8000 to 16000 MHz
View Details
RF Amplifiers - 2312-QPL1812SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 0.0 to 6000 MHz
Minimum Gain 14.1 dB
View Details
5100 - 5900 MHz, 3-Stage LTE-U / LAA Power Amplifier - QPA9501 - Qorvo
Specs
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details