Qorvo 5 - 210 MHz, 17.5 dB, Single Ended, DOCSIS 3.1 Reverse Amplifier QPB3321

Description
The QPB3321 is an HBT RF balanced Amplifier IC operating as a return path amplifier capable of suporting DOCSIS 3.1 applications. This IC is designed to provide low noise, High Gain for 5 - 210 MHz interface using 8V power supply. The QPB3321 is packaged in a SOIC-8 with externally adjustable bias control.
Request a Quote Datasheet
Description
The QPB3321 is an HBT RF balanced Amplifier IC operating as a return path amplifier capable of suporting DOCSIS 3.1 applications. This IC is designed to provide low noise, High Gain for 5 - 210 MHz interface using 8V power supply. The QPB3321 is packaged in a SOIC-8 with externally adjustable bias control.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 - 210 MHz, 17.5 dB, Single Ended, DOCSIS 3.1 Reverse Amplifier - QPB3321 - Qorvo
Greensboro, NC, United States
5 - 210 MHz, 17.5 dB, Single Ended, DOCSIS 3.1 Reverse Amplifier
QPB3321
5 - 210 MHz, 17.5 dB, Single Ended, DOCSIS 3.1 Reverse Amplifier QPB3321
The QPB3321 is an HBT RF balanced Amplifier IC operating as a return path amplifier capable of suporting DOCSIS 3.1 applications. This IC is designed to provide low noise, High Gain for 5 - 210 MHz interface using 8V power supply. The QPB3321 is packaged in a SOIC-8 with externally adjustable bias control.

The QPB3321 is an HBT RF balanced Amplifier IC operating as a return path amplifier capable of suporting DOCSIS 3.1 applications. This IC is designed to provide low noise, High Gain for 5 - 210 MHz interface using 8V power supply. The QPB3321 is packaged in a SOIC-8 with externally adjustable bias control.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QPB3321
Product Name 5 - 210 MHz, 17.5 dB, Single Ended, DOCSIS 3.1 Reverse Amplifier
RoHS Compliant RoHS
Frequency Range 5 to 210 MHz
Minimum Gain 17.5 dB
Maximum Gain 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL8831TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1218 MHz
View Details
DC - 4000 MHz Cascadable Gain Block - ECG040B-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 4000 MHz
View Details
3.8 - 5.0 GHz Dual-Channel Switch LNA Module - QPB9329 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details
RF Amplifiers - 2312-QPA3358-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 47 to 1218 MHz
View Details