Qorvo 32-38 GHz GaN SSPA Driver QPB3238J

Description
The QPB3238J is a solid state driver amplifier with an operating range of 32 - 38 GHz while achieving 42 dBm (15 Watts) of saturated output power. Its compact size and weight make it ideally suited to drive Qorvo's Spatium SSPAs in the 32 - 38 GHz band targeting Electronic Warfare, Radar, and Military Communications applications. The QPB3238J includes a DC enable function that can be used to pulse / modulate the RF output of the amplifier. In BLANK (disabled) mode, the amplifier's current is reduced to nearly 0A, resulting in reduced noise and power dissipation. RF input and output are via WR28 waveguide connections. DC power and control / monitoring interface is provided via a Micro D-Sub connector.
Request a Quote Datasheet
Description
The QPB3238J is a solid state driver amplifier with an operating range of 32 - 38 GHz while achieving 42 dBm (15 Watts) of saturated output power. Its compact size and weight make it ideally suited to drive Qorvo's Spatium SSPAs in the 32 - 38 GHz band targeting Electronic Warfare, Radar, and Military Communications applications. The QPB3238J includes a DC enable function that can be used to pulse / modulate the RF output of the amplifier. In BLANK (disabled) mode, the amplifier's current is reduced to nearly 0A, resulting in reduced noise and power dissipation. RF input and output are via WR28 waveguide connections. DC power and control / monitoring interface is provided via a Micro D-Sub connector.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-38 GHz GaN SSPA Driver - QPB3238J - Qorvo
Greensboro, NC, United States
32-38 GHz GaN SSPA Driver
QPB3238J
32-38 GHz GaN SSPA Driver QPB3238J
The QPB3238J is a solid state driver amplifier with an operating range of 32 - 38 GHz while achieving 42 dBm (15 Watts) of saturated output power. Its compact size and weight make it ideally suited to drive Qorvo's Spatium SSPAs in the 32 - 38 GHz band targeting Electronic Warfare, Radar, and Military Communications applications. The QPB3238J includes a DC enable function that can be used to pulse / modulate the RF output of the amplifier. In BLANK (disabled) mode, the amplifier's current is reduced to nearly 0A, resulting in reduced noise and power dissipation. RF input and output are via WR28 waveguide connections. DC power and control / monitoring interface is provided via a Micro D-Sub connector.

The QPB3238J is a solid state driver amplifier with an operating range of 32 - 38 GHz while achieving 42 dBm (15 Watts) of saturated output power. Its compact size and weight make it ideally suited to drive Qorvo's Spatium SSPAs in the 32 - 38 GHz band targeting Electronic Warfare, Radar, and Military Communications applications.

The QPB3238J includes a DC enable function that can be used to pulse / modulate the RF output of the amplifier. In BLANK (disabled) mode, the amplifier's current is reduced to nearly 0A, resulting in reduced noise and power dissipation.

RF input and output are via WR28 waveguide connections. DC power and control / monitoring interface is provided via a Micro D-Sub connector.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QPB3238J
Product Name 32-38 GHz GaN SSPA Driver
Applications Military / Defense; Radar Systems
Unlock Full Specs
to access all available technical data

Similar Products

5 - 100 MHz, 25 dB Si Reverse Hybrid Amplifier (Low Current) - R1005250L - Qorvo
Specs
Frequency Range 5 to 100 MHz
Minimum Gain 25.5 dB
Maximum Gain 25.5 dB
View Details
2 suppliers
6 - 18 GHz Wideband GaN SSPA - QPB0618N - Qorvo
Specs
Applications Military / Defense; Radar Systems
Frequency Range 6000 to 18000 MHz
Operating Voltage 18 volts
View Details
2 suppliers
RF Amplifiers - 2312-QPA9127TR7CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1000 to 6000 MHz
View Details
RF Amplifiers - 2312-QPA2626TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 17000 to 22000 MHz
View Details