Qorvo 5 - 500 MHz Digital Controlled Variable Gain Amplifier QPB0066

Description
The QPB0066 is a digital controlled variable gain amplifier featuring high linearity over the entire gain control range with noise figure less of 4.3 dB in its maximum gain state. The gain is controlled by the dual 6-bit digital step attenuators programmed with a 12-bit Serial Peripheral Interface (SPI). The module is easy to use with a few external DC blocks and RF chokes.
Request a Quote Datasheet
Description
The QPB0066 is a digital controlled variable gain amplifier featuring high linearity over the entire gain control range with noise figure less of 4.3 dB in its maximum gain state. The gain is controlled by the dual 6-bit digital step attenuators programmed with a 12-bit Serial Peripheral Interface (SPI). The module is easy to use with a few external DC blocks and RF chokes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 - 500 MHz Digital Controlled Variable Gain Amplifier - QPB0066 - Qorvo
Greensboro, NC, United States
5 - 500 MHz Digital Controlled Variable Gain Amplifier
QPB0066
5 - 500 MHz Digital Controlled Variable Gain Amplifier QPB0066
The QPB0066 is a digital controlled variable gain amplifier featuring high linearity over the entire gain control range with noise figure less of 4.3 dB in its maximum gain state. The gain is controlled by the dual 6-bit digital step attenuators programmed with a 12-bit Serial Peripheral Interface (SPI). The module is easy to use with a few external DC blocks and RF chokes.

The QPB0066 is a digital controlled variable gain amplifier featuring high linearity over the entire gain control range with noise figure less of 4.3 dB in its maximum gain state. The gain is controlled by the dual 6-bit digital step attenuators programmed with a 12-bit Serial Peripheral Interface (SPI). The module is easy to use with a few external DC blocks and RF chokes.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QPB0066
Product Name 5 - 500 MHz Digital Controlled Variable Gain Amplifier
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range 5 to 500 MHz
Minimum Gain 44 dB
Maximum Gain 44 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD308P4CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 6000 MHz
View Details
RF Amplifiers - 2312-R1005250L-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 100 MHz
View Details
DC - 5500 MHz Cascadable Gain Block - ECG006C-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 5500 MHz
View Details