Qorvo 2 - 20 GHz (S, C, X, Ku, K Band) Driver Amplifier CMD295

Description
Qorvo's CMD295 is a wideband GaAs MMIC driver amplifier ideally suited for military, space and communications systems where small size and high linearity are needed. At 10 GHz the device delivers greater than 26 dB of gain with a corresponding output 1 dB compression point of +16 dBm and an output IP3 of 28.5 dBm. The CMD295 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD295 offers full passivation for increased reliability and moisture protection
Request a Quote Datasheet
Description
Qorvo's CMD295 is a wideband GaAs MMIC driver amplifier ideally suited for military, space and communications systems where small size and high linearity are needed. At 10 GHz the device delivers greater than 26 dB of gain with a corresponding output 1 dB compression point of +16 dBm and an output IP3 of 28.5 dBm. The CMD295 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD295 offers full passivation for increased reliability and moisture protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 - 20 GHz (S, C, X, Ku, K Band) Driver Amplifier - CMD295 - Qorvo
Greensboro, NC, United States
2 - 20 GHz (S, C, X, Ku, K Band) Driver Amplifier
CMD295
2 - 20 GHz (S, C, X, Ku, K Band) Driver Amplifier CMD295
Qorvo's CMD295 is a wideband GaAs MMIC driver amplifier ideally suited for military, space and communications systems where small size and high linearity are needed. At 10 GHz the device delivers greater than 26 dB of gain with a corresponding output 1 dB compression point of +16 dBm and an output IP3 of 28.5 dBm. The CMD295 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD295 offers full passivation for increased reliability and moisture protection

Qorvo's CMD295 is a wideband GaAs MMIC driver amplifier ideally suited for military, space and communications systems where small size and high linearity are needed. At 10 GHz the device delivers greater than 26 dB of gain with a corresponding output 1 dB compression point of +16 dBm and an output IP3 of 28.5 dBm. The CMD295 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD295 offers full passivation for increased reliability and moisture protection

Supplier's Site Datasheet
20 GHz Rf Amplifier - 860-CMD295 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20 GHz Rf Amplifier
860-CMD295
20 GHz Rf Amplifier 860-CMD295
RF Amplifier 2 - 20 GHz Driver Amplifier Product overview: CMD295 from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 20 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-CMD295 can be used for catalog matching and distributor lookup.

RF Amplifier 2 - 20 GHz Driver Amplifier Product overview: CMD295 from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 GHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 20 GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-CMD295 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Qorvo ERSAELECTRONICS PTE. LTD.
Product Category Amplifier and Comparator Chips Operational Amplifiers
Product Number CMD295 860-CMD295
Product Name 2 - 20 GHz (S, C, X, Ku, K Band) Driver Amplifier 20 GHz Rf Amplifier
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

1000MHz Rf Amplifier - 860-D10040240GTH - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 24 volts
Package Type Bulk
View Details
1000MHZ Rf Amplifier - 860-S10040180P1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type SOT-115J
Number of Pins 7
View Details
Low-Power 800MHz 3800MHz QFN Rf Amplifier - 860-RF2374TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
Rf Amplifier - 860-QM14068TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 1.62 volts
Package Type Reel
View Details