Qorvo RF Amplifiers QPA9424TR13

Description
2.3-2.4 GHZ LINEAR SMALLCELL PA
Request a Quote Datasheet
Description
2.3-2.4 GHZ LINEAR SMALLCELL PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPA9424TR13CT-ND - DigiKey
Thief River Falls, MN, United States
2.3-2.4 GHZ LINEAR SMALLCELL PA

2.3-2.4 GHZ LINEAR SMALLCELL PA

Buy Now Datasheet
RF Amplifiers - 2312-QPA9424TR13DKR-ND - DigiKey
Thief River Falls, MN, United States
2.3-2.4 GHZ LINEAR SMALLCELL PA

2.3-2.4 GHZ LINEAR SMALLCELL PA

Buy Now Datasheet
RF Amplifiers - 2312-QPA9424TR13TR-ND - DigiKey
Thief River Falls, MN, United States
2.3-2.4 GHZ LINEAR SMALLCELL PA

2.3-2.4 GHZ LINEAR SMALLCELL PA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPA9424TR13CT-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2300 to 2400 MHz
Minimum Gain 38 dB
Maximum Gain 38 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA2935TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2700 to 3500 MHz
View Details
RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
Low Noise Amplifiers - NLA-12000-18000-36-18 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 12000 to 18000 MHz
Minimum Gain 36 dB
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details