Qorvo 2.4 GHz 802.11b/g/n/ac Wi-Fi Power Amplifier QPA5219

Description
The Qorvo QPA5219 is a three-stage power amplifier (PA) designed for Wi-Fi. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing for power consumption while maintaining the highest linear output power and leading edge throughput that leads to greater ranges. The design significantly minimizes external component needs leading to a simplified board implementation and more consistent performance at a system level over a variety of conditions The QPA5219 integrates a 2 GHz power amplifier (PA), regulator and a power detector for improved accuracy.
Request a Quote Datasheet
Description
The Qorvo QPA5219 is a three-stage power amplifier (PA) designed for Wi-Fi. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing for power consumption while maintaining the highest linear output power and leading edge throughput that leads to greater ranges. The design significantly minimizes external component needs leading to a simplified board implementation and more consistent performance at a system level over a variety of conditions The QPA5219 integrates a 2 GHz power amplifier (PA), regulator and a power detector for improved accuracy.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 802.11b/g/n/ac Wi-Fi Power Amplifier - QPA5219 - Qorvo
Greensboro, NC, United States
2.4 GHz 802.11b/g/n/ac Wi-Fi Power Amplifier
QPA5219
2.4 GHz 802.11b/g/n/ac Wi-Fi Power Amplifier QPA5219
The Qorvo QPA5219 is a three-stage power amplifier (PA) designed for Wi-Fi. The compact form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing for power consumption while maintaining the highest linear output power and leading edge throughput that leads to greater ranges. The design significantly minimizes external component needs leading to a simplified board implementation and more consistent performance at a system level over a variety of conditions The QPA5219 integrates a 2 GHz power amplifier (PA), regulator and a power detector for improved accuracy.

The Qorvo QPA5219 is a three-stage power amplifier (PA) designed for Wi-Fi. The compact form factor and integrated matching minimizes layout area in the application.

Performance is focused on optimizing for power consumption while maintaining the highest linear output power and leading edge throughput that leads to greater ranges.

The design significantly minimizes external component needs leading to a simplified board implementation and more consistent performance at a system level over a variety of conditions

The QPA5219 integrates a 2 GHz power amplifier (PA), regulator and a power detector for improved accuracy.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QPA5219
Product Name 2.4 GHz 802.11b/g/n/ac Wi-Fi Power Amplifier
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 2400 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8 - 22 GHz (X, Ku, K Band) Low Phase Noise Amplifier MMIC - CMD246 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
View Details
10.7 - 12.7 GHz Ultra Low Noise Amplifier - CMD320C3 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
View Details
2 suppliers
RF Amplifiers - 2312-CMD315C4TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 4000 to 10000 MHz
View Details
45 - 1218 MHz, 24.8 dB GaAs / GaN Power Doubler Hybrid Amplifier - QPA3240 - Qorvo
Specs
Amplifier Type Power Amplifier
Frequency Range 45 to 1218 MHz
Minimum Gain 24.8 dB
View Details