Qorvo RF Amplifiers QPA3238

Description
1GHZ 23DB POWER DOUBLER HYBRID
Request a Quote Datasheet
Description
1GHZ 23DB POWER DOUBLER HYBRID
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPA3238-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPA3238-ND
RF Amplifiers 2312-QPA3238-ND
1GHZ 23DB POWER DOUBLER HYBRID

1GHZ 23DB POWER DOUBLER HYBRID

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPA3238-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1003 MHz
Minimum Gain 24 dB
Maximum Gain 24 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 448-BGA5H1BN6E6328XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 2300 to 2690 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
1 GHz CATV Line Amplifier MMIC - ACA1206 - Skyworks Solutions, Inc.
Specs
Minimum Gain 13.7 dB
Maximum Gain 14.7 dB
Noise Figure 3 dB
View Details