Qorvo RF Amplifiers QPA1721D

Description
30W, 17.3-21.2GHZ PA
Request a Quote Datasheet
Description
30W, 17.3-21.2GHZ PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPA1721D-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPA1721D-ND
RF Amplifiers 2312-QPA1721D-ND
30W, 17.3-21.2GHZ PA

30W, 17.3-21.2GHZ PA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPA1721D-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 17300 to 21200 MHz
Minimum Gain 33 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmW Power Amplifier - 1006310 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 18000 to 27000 MHz
Maximum Gain 14 dB
View Details
RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
1218 MHz CATV Push-Pull Driver Amplifier - ACA2461 - Skyworks Solutions, Inc.
Specs
Minimum Gain 25.9 dB
Maximum Gain 27.5 dB
Noise Figure 5 dB
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details