Qorvo 2.4 GHz Wi-Fi 7 Front End Module QM42639

Description
The Qorvo® QM42639 is an integrated Mobile Wi-Fi front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a broad range of supply voltage (3.0 V < Vcc < 5.0 V). The multiple Wi-Fi and BT TX modes enable optimization of output power, linearity, and power dissipation that conserves power consumption while maintaining the highest linear output power and leading edge throughput. Receive path matches the optimal technologies to maximize Rx sensitivity through noise figure performance that is consistent over a wider variety of conditions. Integrated die level filtering for 2nd and 3rd harmonics as well as 5 GHz rejection for DBDC operation are included. An integrated power coupler enables close loop power control and DPD optimization. The QM42639 integrates a multi-TX state 2.4 GHz Wi-Fi power amplifier (PA) that is also used for HP BT, single pole four throw switch (SP4T) ANT switch, bypassable low noise amplifier (LNA) with multiple RX states, and power coupler into a single device.
Request a Quote
Description
The Qorvo® QM42639 is an integrated Mobile Wi-Fi front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a broad range of supply voltage (3.0 V < Vcc < 5.0 V). The multiple Wi-Fi and BT TX modes enable optimization of output power, linearity, and power dissipation that conserves power consumption while maintaining the highest linear output power and leading edge throughput. Receive path matches the optimal technologies to maximize Rx sensitivity through noise figure performance that is consistent over a wider variety of conditions. Integrated die level filtering for 2nd and 3rd harmonics as well as 5 GHz rejection for DBDC operation are included. An integrated power coupler enables close loop power control and DPD optimization. The QM42639 integrates a multi-TX state 2.4 GHz Wi-Fi power amplifier (PA) that is also used for HP BT, single pole four throw switch (SP4T) ANT switch, bypassable low noise amplifier (LNA) with multiple RX states, and power coupler into a single device.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Wi-Fi 7 Front End Module - QM42639 - Qorvo
Greensboro, NC, United States
2.4 GHz Wi-Fi 7 Front End Module
QM42639
2.4 GHz Wi-Fi 7 Front End Module QM42639
The Qorvo® QM42639 is an integrated Mobile Wi-Fi front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a broad range of supply voltage (3.0 V < Vcc < 5.0 V). The multiple Wi-Fi and BT TX modes enable optimization of output power, linearity, and power dissipation that conserves power consumption while maintaining the highest linear output power and leading edge throughput. Receive path matches the optimal technologies to maximize Rx sensitivity through noise figure performance that is consistent over a wider variety of conditions. Integrated die level filtering for 2nd and 3rd harmonics as well as 5 GHz rejection for DBDC operation are included. An integrated power coupler enables close loop power control and DPD optimization. The QM42639 integrates a multi-TX state 2.4 GHz Wi-Fi power amplifier (PA) that is also used for HP BT, single pole four throw switch (SP4T) ANT switch, bypassable low noise amplifier (LNA) with multiple RX states, and power coupler into a single device.

The Qorvo® QM42639 is an integrated Mobile Wi-Fi front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the application.

Performance is focused on optimizing the PA for a broad range of supply voltage (3.0 V < Vcc < 5.0 V). The multiple Wi-Fi and BT TX modes enable optimization of output power, linearity, and power dissipation that conserves power consumption while maintaining the highest linear output power and leading edge throughput. Receive path matches the optimal technologies to maximize Rx sensitivity through noise figure performance that is consistent over a wider variety of conditions.

Integrated die level filtering for 2nd and 3rd harmonics as well as 5 GHz rejection for DBDC operation are included. An integrated power coupler enables close loop power control and DPD optimization. The QM42639 integrates a multi-TX state 2.4 GHz Wi-Fi power amplifier (PA) that is also used for HP BT, single pole four throw switch (SP4T) ANT switch, bypassable low noise amplifier (LNA) with multiple RX states, and power coupler into a single device.

Supplier's Site

Technical Specifications

  Qorvo
Product Category RF Modules
Product Number QM42639
Product Name 2.4 GHz Wi-Fi 7 Front End Module
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver Modules and Modems - 2312-DWM3000TR13CT-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 6250 to 8250 MHz
Package Type Surface Mount; 24-SMD Module
View Details
2.4 GHz Wi-Fi 7 Front End Module - QPF4239 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details
5 GHz Wi-Fi Front End Module - QPF4530 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 5925 MHz
Package Type Laminate
View Details