Qorvo IEEE 802.15.4 / Bluetooth® Low Energy General Purpose Communication Controller GP570

Description
The GP570 IEEE 802.15.4/Bluetooth® Low Energy (LE) Communications Controller provides a fully integrated solution for ultra-low power wireless communications, with fully integrated IEEE 802.15.4 and Bluetooth Low Energy software stacks that enable fast and simple integration. It is optimized for low cost while providing superior performance. It is compliant with the IEEE Standard 802.15.4 and the Bluetooth Core Specification version 4.2 for Bluetooth Low Energy, providing robust spread spectrum data communication with a highly secure encrypted data flow. For IEEE 802.15.4 communications, antenna diversity offers additional robustness in a crowded wireless 2.4 GHz environment. The GP570 features a radio transceiver, integrated real-time Medium Access Control and Bluetooth Low Energy controller, integrated Arm® Cortex® M4 microprocessor, RAM and Flash memory, security engine, event scheduler, and an extensive set of peripherals. The GP570's integrated RF baluns and filters reduce the product's RF design complexity enabling very low cost single layer applications using simple PCB antennas requiring no shielding and a minimum number of external components. The Flash memory allows for software upgrade over the air. Advanced power management features ensure that power consumption is minimized in active as well as in standby states, enabling maintenance free and very small form factor products. For lower power consumption, the integrated DC/DC Buck converter can be used together with a few external components. Alternatively, the internal regulator can be used instead of the integrated DC/DC converter, to minimize the bill of material. The Bluetooth® word mark and logos are registered trademarks owned by Bluetooth SIG, Inc. and any use of such marks by Qorvo, Inc. is under license. Other trademarks and trade names are those of their respective owners.
Request a Quote Datasheet
Description
The GP570 IEEE 802.15.4/Bluetooth® Low Energy (LE) Communications Controller provides a fully integrated solution for ultra-low power wireless communications, with fully integrated IEEE 802.15.4 and Bluetooth Low Energy software stacks that enable fast and simple integration. It is optimized for low cost while providing superior performance. It is compliant with the IEEE Standard 802.15.4 and the Bluetooth Core Specification version 4.2 for Bluetooth Low Energy, providing robust spread spectrum data communication with a highly secure encrypted data flow. For IEEE 802.15.4 communications, antenna diversity offers additional robustness in a crowded wireless 2.4 GHz environment. The GP570 features a radio transceiver, integrated real-time Medium Access Control and Bluetooth Low Energy controller, integrated Arm® Cortex® M4 microprocessor, RAM and Flash memory, security engine, event scheduler, and an extensive set of peripherals. The GP570's integrated RF baluns and filters reduce the product's RF design complexity enabling very low cost single layer applications using simple PCB antennas requiring no shielding and a minimum number of external components. The Flash memory allows for software upgrade over the air. Advanced power management features ensure that power consumption is minimized in active as well as in standby states, enabling maintenance free and very small form factor products. For lower power consumption, the integrated DC/DC Buck converter can be used together with a few external components. Alternatively, the internal regulator can be used instead of the integrated DC/DC converter, to minimize the bill of material. The Bluetooth® word mark and logos are registered trademarks owned by Bluetooth SIG, Inc. and any use of such marks by Qorvo, Inc. is under license. Other trademarks and trade names are those of their respective owners.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEEE 802.15.4 / Bluetooth® Low Energy General Purpose Communication Controller - GP570 - Qorvo
Greensboro, NC, United States
IEEE 802.15.4 / Bluetooth® Low Energy General Purpose Communication Controller
GP570
IEEE 802.15.4 / Bluetooth® Low Energy General Purpose Communication Controller GP570
The GP570 IEEE 802.15.4/Bluetooth® Low Energy (LE) Communications Controller provides a fully integrated solution for ultra-low power wireless communications, with fully integrated IEEE 802.15.4 and Bluetooth Low Energy software stacks that enable fast and simple integration. It is optimized for low cost while providing superior performance. It is compliant with the IEEE Standard 802.15.4 and the Bluetooth Core Specification version 4.2 for Bluetooth Low Energy, providing robust spread spectrum data communication with a highly secure encrypted data flow. For IEEE 802.15.4 communications, antenna diversity offers additional robustness in a crowded wireless 2.4 GHz environment. The GP570 features a radio transceiver, integrated real-time Medium Access Control and Bluetooth Low Energy controller, integrated Arm® Cortex® M4 microprocessor, RAM and Flash memory, security engine, event scheduler, and an extensive set of peripherals. The GP570's integrated RF baluns and filters reduce the product's RF design complexity enabling very low cost single layer applications using simple PCB antennas requiring no shielding and a minimum number of external components. The Flash memory allows for software upgrade over the air. Advanced power management features ensure that power consumption is minimized in active as well as in standby states, enabling maintenance free and very small form factor products. For lower power consumption, the integrated DC/DC Buck converter can be used together with a few external components. Alternatively, the internal regulator can be used instead of the integrated DC/DC converter, to minimize the bill of material. The Bluetooth® word mark and logos are registered trademarks owned by Bluetooth SIG, Inc. and any use of such marks by Qorvo, Inc. is under license. Other trademarks and trade names are those of their respective owners.

The GP570 IEEE 802.15.4/Bluetooth® Low Energy (LE) Communications Controller provides a fully integrated solution for ultra-low power wireless communications, with fully integrated IEEE 802.15.4 and Bluetooth Low Energy software stacks that enable fast and simple integration. It is optimized for low cost while providing superior performance. It is compliant with the IEEE Standard 802.15.4 and the Bluetooth Core Specification version 4.2 for Bluetooth Low Energy, providing robust spread spectrum data communication with a highly secure encrypted data flow. For IEEE 802.15.4 communications, antenna diversity offers additional robustness in a crowded wireless 2.4 GHz environment.

The GP570 features a radio transceiver, integrated real-time Medium Access Control and Bluetooth Low Energy controller, integrated Arm® Cortex® M4 microprocessor, RAM and Flash memory, security engine, event scheduler, and an extensive set of peripherals. The GP570's integrated RF baluns and filters reduce the product's RF design complexity enabling very low cost single layer applications using simple PCB antennas requiring no shielding and a minimum number of external components. The Flash memory allows for software upgrade over the air.

Advanced power management features ensure that power consumption is minimized in active as well as in standby states, enabling maintenance free and very small form factor products. For lower power consumption, the integrated DC/DC Buck converter can be used together with a few external components. Alternatively, the internal regulator can be used instead of the integrated DC/DC converter, to minimize the bill of material.

The Bluetooth® word mark and logos are registered trademarks owned by Bluetooth SIG, Inc. and any use of such marks by Qorvo, Inc. is under license. Other trademarks and trade names are those of their respective owners.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Network and Communication Chips
Product Number GP570
Product Name IEEE 802.15.4 / Bluetooth® Low Energy General Purpose Communication Controller
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3110SQ-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
37 - 40 GHz Single Polarization Quad 4x1 Tx Beamformer - AWMF-0144 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 37100 to 40000 MHz
View Details
13.75 - 14.5 Ku-Band Quad 4x2 Tx Beamformer IC - AWMF-0241 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 13750 to 14500 MHz
View Details
8.5 - 10.55 GHz X-Band Dual Rx Single Tx Beamformer - AWS-0103 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details