Qorvo 26.5 - 29.5 GHz Single Polarization Quad 4x1 Beamformer AWMF-0158

Description
Qorvo's AWMF-0158 is a highly integrated silicon quad core IC intended for 5G phased array applications. The device supports four Tx/Rx radiating elements, includes all requisite beam steering controls for phase and gain control, and operates in half duplex fashion to enable a single antenna to support both Tx and Rx operation. Additional features include gain compensation over temperature, temperature reporting, Tx power telemetry, and fast beam switching using on-chip beam weight storage registers. The device features ESD protection on all pins, operates from +1.8 V and +2.5 V supplies, and is packaged WLCSP (wafer level chip scale package) for easy flip chip installation in planar phased array antennas. The Gen-2 5G ICs were the first 3GPP compliant commercially available ICs for 5G.
Request a Quote Datasheet
Description
Qorvo's AWMF-0158 is a highly integrated silicon quad core IC intended for 5G phased array applications. The device supports four Tx/Rx radiating elements, includes all requisite beam steering controls for phase and gain control, and operates in half duplex fashion to enable a single antenna to support both Tx and Rx operation. Additional features include gain compensation over temperature, temperature reporting, Tx power telemetry, and fast beam switching using on-chip beam weight storage registers. The device features ESD protection on all pins, operates from +1.8 V and +2.5 V supplies, and is packaged WLCSP (wafer level chip scale package) for easy flip chip installation in planar phased array antennas. The Gen-2 5G ICs were the first 3GPP compliant commercially available ICs for 5G.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
26.5 - 29.5 GHz Single Polarization Quad 4x1 Beamformer - AWMF-0158 - Qorvo
Greensboro, NC, United States
26.5 - 29.5 GHz Single Polarization Quad 4x1 Beamformer
AWMF-0158
26.5 - 29.5 GHz Single Polarization Quad 4x1 Beamformer AWMF-0158
Qorvo's AWMF-0158 is a highly integrated silicon quad core IC intended for 5G phased array applications. The device supports four Tx/Rx radiating elements, includes all requisite beam steering controls for phase and gain control, and operates in half duplex fashion to enable a single antenna to support both Tx and Rx operation. Additional features include gain compensation over temperature, temperature reporting, Tx power telemetry, and fast beam switching using on-chip beam weight storage registers. The device features ESD protection on all pins, operates from +1.8 V and +2.5 V supplies, and is packaged WLCSP (wafer level chip scale package) for easy flip chip installation in planar phased array antennas. The Gen-2 5G ICs were the first 3GPP compliant commercially available ICs for 5G.

Qorvo's AWMF-0158 is a highly integrated silicon quad core IC intended for 5G phased array applications. The device supports four Tx/Rx radiating elements, includes all requisite beam steering controls for phase and gain control, and operates in half duplex fashion to enable a single antenna to support both Tx and Rx operation. Additional features include gain compensation over temperature, temperature reporting, Tx power telemetry, and fast beam switching using on-chip beam weight storage registers. The device features ESD protection on all pins, operates from +1.8 V and +2.5 V supplies, and is packaged WLCSP (wafer level chip scale package) for easy flip chip installation in planar phased array antennas.

The Gen-2 5G ICs were the first 3GPP compliant commercially available ICs for 5G.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Network and Communication Chips
Product Number AWMF-0158
Product Name 26.5 - 29.5 GHz Single Polarization Quad 4x1 Beamformer
Device Type Beamformers
Unlock Full Specs
to access all available technical data

Similar Products

27.5 - 30.0 GHz Ka-Band Quad 4x2 Tx Beamformer - AWMF-0109 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 27500 to 30000 MHz
View Details
24 - 30 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0221 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 24250 to 29500 MHz
View Details
RF Transceiver ICs - 2312-QM33110WTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology ZigBee
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 2312-DW1000-I-TR13CT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 3500 to 6500 MHz
View Details