Qorvo 6 GHz Wi-Fi 6E High Power Front End Module QPF4656

Description
The Qorvo® QPF4656 is an integrated front end module (FEM) designed for Wi-Fi 6 & 6E (802.11ax) systems. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5 V supply voltage that conserves power consumption while maintaining the highest linear output power and leading edge throughput. This is done across a wide bandwidth enabling operation in all channels from UNII5-8 (5.9 - 7.1 GHz) on the fly without the need for any logic switching. Integrated die level filtering for 2nd and 3rd harmonics as well as 2.4 GHz rejection for DBDC operation are included. A broadband logarithmic voltage detector is provided for application feedback. The QPF4656 integrates a 5.9 - 7.1 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device.
Request a Quote Datasheet
Description
The Qorvo® QPF4656 is an integrated front end module (FEM) designed for Wi-Fi 6 & 6E (802.11ax) systems. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5 V supply voltage that conserves power consumption while maintaining the highest linear output power and leading edge throughput. This is done across a wide bandwidth enabling operation in all channels from UNII5-8 (5.9 - 7.1 GHz) on the fly without the need for any logic switching. Integrated die level filtering for 2nd and 3rd harmonics as well as 2.4 GHz rejection for DBDC operation are included. A broadband logarithmic voltage detector is provided for application feedback. The QPF4656 integrates a 5.9 - 7.1 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 GHz Wi-Fi 6E High Power Front End Module - QPF4656 - Qorvo
Greensboro, NC, United States
6 GHz Wi-Fi 6E High Power Front End Module
QPF4656
6 GHz Wi-Fi 6E High Power Front End Module QPF4656
The Qorvo® QPF4656 is an integrated front end module (FEM) designed for Wi-Fi 6 & 6E (802.11ax) systems. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5 V supply voltage that conserves power consumption while maintaining the highest linear output power and leading edge throughput. This is done across a wide bandwidth enabling operation in all channels from UNII5-8 (5.9 - 7.1 GHz) on the fly without the need for any logic switching. Integrated die level filtering for 2nd and 3rd harmonics as well as 2.4 GHz rejection for DBDC operation are included. A broadband logarithmic voltage detector is provided for application feedback. The QPF4656 integrates a 5.9 - 7.1 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device.

The Qorvo® QPF4656 is an integrated front end module (FEM) designed for Wi-Fi 6 & 6E (802.11ax) systems. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5 V supply voltage that conserves power consumption while maintaining the highest linear output power and leading edge throughput. This is done across a wide bandwidth enabling operation in all channels from UNII5-8 (5.9 - 7.1 GHz) on the fly without the need for any logic switching.

Integrated die level filtering for 2nd and 3rd harmonics as well as 2.4 GHz rejection for DBDC operation are included. A broadband logarithmic voltage detector is provided for application feedback.

The QPF4656 integrates a 5.9 - 7.1 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Network and Communication Chips
Product Number QPF4656
Product Name 6 GHz Wi-Fi 6E High Power Front End Module
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 5V
# of Tx 32 #
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - SGA-5386Z - ODG (Origin Data Global)
Specs
Technology GSM; UMTS; Cellular, GSM, PCS, UMTS
Supply Voltage Other; 3.1V ~ 3.9V
Package Type SOT-86
View Details
RF Receivers - 2312-QPB9015TR7TR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 45 to 1218 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - 2312-DW3120SB-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 2312-DW3110SQ-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details