Qorvo 6 - 45 GHz Fundamental Mixer CMD313

Description
Qorvo's CMD313 is a general purpose double balanced mixer die that can be used for up- and downconverting applications between 6 and 45 GHz. The CMD313 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +13 dBm. The CMD313 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters.
Request a Quote Datasheet
Description
Qorvo's CMD313 is a general purpose double balanced mixer die that can be used for up- and downconverting applications between 6 and 45 GHz. The CMD313 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +13 dBm. The CMD313 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 - 45 GHz Fundamental Mixer - CMD313 - Qorvo
Greensboro, NC, United States
6 - 45 GHz Fundamental Mixer
CMD313
6 - 45 GHz Fundamental Mixer CMD313
Qorvo's CMD313 is a general purpose double balanced mixer die that can be used for up- and downconverting applications between 6 and 45 GHz. The CMD313 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +13 dBm. The CMD313 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters.

Qorvo's CMD313 is a general purpose double balanced mixer die that can be used for up- and downconverting applications between 6 and 45 GHz. The CMD313 has very high isolation to both the RF and IF ports due to the optimized balun structures, and can operate with an LO drive level as low as +13 dBm. The CMD313 can easily be configured as an image reject mixer or single sideband modulator with external hybrids and power splitters.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Mixers
Product Number CMD313
Product Name 6 - 45 GHz Fundamental Mixer
Package Type Die
LO Power 17 dBm
Intercept Point (IP3) 20 dBm
Mixer Type Fundamental
RF 6000 to 45000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

7.5 - 13 GHz (C, X Ku Band) I/Q Mixer MMIC - CMD183C4 - Qorvo
Specs
Package Type Surface Mount; Ceramic QFN
LO Power 15 dBm
Intercept Point (IP3) 18 dBm
View Details
2 suppliers
RF Mixers - 2312-RF2052TR13DKR-ND - DigiKey
Specs
Package Type Surface Mount; 32-VFQFN Exposed Pad
RF 30 to 2500 MHz
View Details
6 - 14 GHz (C, X, Ku Band) Fundamental Mixer MMIC - CMD177C3 - Qorvo
Specs
Package Type Surface Mount; Ceramic QFN
LO Power 13 dBm
Intercept Point (IP3) 16 dBm
View Details
3 suppliers
16 - 26 GHz (Ku, K Band) Fundamental Mixer MMIC - CMD179C3 - Qorvo
Specs
Package Type Surface Mount; Ceramic QFN
LO Power 13 dBm
Intercept Point (IP3) 17 dBm
View Details
2 suppliers