Qorvo 4 - 8 GHz (C Band) Low Noise Amplifier CMD270

Description
Qorvo's CMD270 is a broadband MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +17 dBm and a noise figure of 1.8 dB. The CMD270 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD270 offers full passivation for increased reliability and moisture protection.
Request a Quote Datasheet
Description
Qorvo's CMD270 is a broadband MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +17 dBm and a noise figure of 1.8 dB. The CMD270 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD270 offers full passivation for increased reliability and moisture protection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 - 8 GHz (C Band) Low Noise Amplifier - CMD270 - Qorvo
Greensboro, NC, United States
4 - 8 GHz (C Band) Low Noise Amplifier
CMD270
4 - 8 GHz (C Band) Low Noise Amplifier CMD270
Qorvo's CMD270 is a broadband MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +17 dBm and a noise figure of 1.8 dB. The CMD270 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD270 offers full passivation for increased reliability and moisture protection.

Qorvo's CMD270 is a broadband MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +17 dBm and a noise figure of 1.8 dB. The CMD270 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD270 offers full passivation for increased reliability and moisture protection.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number CMD270
Product Name 4 - 8 GHz (C Band) Low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
Frequency Range 4000 to 8000 MHz
Minimum Gain 15.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

6 - 18 GHz, 10 Watt GaN Power Amplifier - QPA1013D - Qorvo
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
RoHS Compliant RoHS
View Details
2 suppliers
RF Amplifiers - 2312-D10040270GTH-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
View Details
RF Amplifiers - 2312-QPB9380TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details
DC - 6000 MHz Cascadable Gain Block - AG403-86G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details