Qorvo 5 - 11 GHz (C, X Band) Low Noise Amplifier MMIC CMD263

Description
Qorvo's CMD263 is a broadband MMIC low noise amplifier ideally suited for microwave radios and C and X-band applications where small size and low power consumption are needed. The broadband device delivers greater than 22 dB of gain with a corresponding output 1 dB compression point of +10 dBm and a noise figure of 1.4 dB. The CMD263 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD263 amplifier is the perfect alternative to costly hybrid amplifiers.
Request a Quote Datasheet
Description
Qorvo's CMD263 is a broadband MMIC low noise amplifier ideally suited for microwave radios and C and X-band applications where small size and low power consumption are needed. The broadband device delivers greater than 22 dB of gain with a corresponding output 1 dB compression point of +10 dBm and a noise figure of 1.4 dB. The CMD263 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD263 amplifier is the perfect alternative to costly hybrid amplifiers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 - 11 GHz (C, X Band) Low Noise Amplifier MMIC - CMD263 - Qorvo
Greensboro, NC, United States
5 - 11 GHz (C, X Band) Low Noise Amplifier MMIC
CMD263
5 - 11 GHz (C, X Band) Low Noise Amplifier MMIC CMD263
Qorvo's CMD263 is a broadband MMIC low noise amplifier ideally suited for microwave radios and C and X-band applications where small size and low power consumption are needed. The broadband device delivers greater than 22 dB of gain with a corresponding output 1 dB compression point of +10 dBm and a noise figure of 1.4 dB. The CMD263 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD263 amplifier is the perfect alternative to costly hybrid amplifiers.

Qorvo's CMD263 is a broadband MMIC low noise amplifier ideally suited for microwave radios and C and X-band applications where small size and low power consumption are needed. The broadband device delivers greater than 22 dB of gain with a corresponding output 1 dB compression point of +10 dBm and a noise figure of 1.4 dB. The CMD263 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD263 amplifier is the perfect alternative to costly hybrid amplifiers.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number CMD263
Product Name 5 - 11 GHz (C, X Band) Low Noise Amplifier MMIC
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
Frequency Range 5000 to 11000 MHz
Minimum Gain 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA0812-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8500 to 10500 MHz
View Details
RF Amplifiers - 2312-QPA1027TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2800 to 3500 MHz
View Details
DC - 6000 MHz Cascadable Gain Block - ECG055B-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
DC - 12 GHz Cascadable Broadband GaAs MMIC Amplifier, Packaged - NBB-310 - Qorvo
Specs
Applications Mobile / Wireless Systems
Frequency Range ? to 12000 MHz
Minimum Gain 12.5 dB
View Details
2 suppliers