Qorvo DC - 20 GHz (L, S, C, X, Ku, K Band) SPST Non-reflective Switch MMIC CMD204

Description
Qorvo's CMD204 die is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPST switch. Covering DC to 20 GHz, the CMD204 features a low insertion loss of 1.0 dB and high isolation of 50 dB at 10 GHz. The switch operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply. The CMD204 MMIC also offers full passivation for increased reliability and moisture protection.
Request a Quote Datasheet
Description
Qorvo's CMD204 die is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPST switch. Covering DC to 20 GHz, the CMD204 features a low insertion loss of 1.0 dB and high isolation of 50 dB at 10 GHz. The switch operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply. The CMD204 MMIC also offers full passivation for increased reliability and moisture protection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 20 GHz (L, S, C, X, Ku, K Band) SPST Non-reflective Switch MMIC - CMD204 - Qorvo
Greensboro, NC, United States
DC - 20 GHz (L, S, C, X, Ku, K Band) SPST Non-reflective Switch MMIC
CMD204
DC - 20 GHz (L, S, C, X, Ku, K Band) SPST Non-reflective Switch MMIC CMD204
Qorvo's CMD204 die is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPST switch. Covering DC to 20 GHz, the CMD204 features a low insertion loss of 1.0 dB and high isolation of 50 dB at 10 GHz. The switch operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply. The CMD204 MMIC also offers full passivation for increased reliability and moisture protection.

Qorvo's CMD204 die is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPST switch. Covering DC to 20 GHz, the CMD204 features a low insertion loss of 1.0 dB and high isolation of 50 dB at 10 GHz. The switch operates using complementary control voltage logic lines of 0/-5 V and requires no bias supply. The CMD204 MMIC also offers full passivation for increased reliability and moisture protection.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Switches
Product Number CMD204
Product Name DC - 20 GHz (L, S, C, X, Ku, K Band) SPST Non-reflective Switch MMIC
Package Type Die
Frequency Range ? to 20000 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC8015QTR13TR-ND - DigiKey
Specs
Package Type Surface Mount; 6-SMD, No Lead
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 617 to 6000 MHz
View Details
RF Switches - 2312-QM11022TR13-5KTR-ND - DigiKey
Specs
Package Type Surface Mount; 10-SMD, No Lead
Operating Temperature -30 to 90 C (-22 to 194 F)
Frequency Range 600 to 6000 MHz
View Details
0.02 - 50 GHz SOI SPDT Switch - QPC0542 - Qorvo
Specs
Package Type OVM QFN
Frequency Range 20 to 50000 MHz
Insertion Loss 2 dB
View Details
RF Switches - 2312-QPC1006TR-ND - DigiKey
Specs
Package Type Surface Mount; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 150 to 2800 MHz
View Details