Qorvo DC-20 GHz (L, S, C, X, Ku, K Band) SP4T Non-reflective Switch MMIC CMD203C4

Description
Qorvo's CMD203C4 is a broadband RF / Microwave MMIC SP4T switch housed in a leadless 4x4 mm surface mount (SMT) package. The CMD203C4 covers DC to 20 GHz and offers a low insertion loss of 2.4 dB and high isolation of 39 dB at 10 GHz. The switch also includes an on-board binary decoder circuit which reduces the number of required logic control lines from four to two. The CMD203C4 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current.
Request a Quote Datasheet
Description
Qorvo's CMD203C4 is a broadband RF / Microwave MMIC SP4T switch housed in a leadless 4x4 mm surface mount (SMT) package. The CMD203C4 covers DC to 20 GHz and offers a low insertion loss of 2.4 dB and high isolation of 39 dB at 10 GHz. The switch also includes an on-board binary decoder circuit which reduces the number of required logic control lines from four to two. The CMD203C4 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-20 GHz (L, S, C, X, Ku, K Band) SP4T Non-reflective Switch MMIC - CMD203C4 - Qorvo
Greensboro, NC, United States
DC-20 GHz (L, S, C, X, Ku, K Band) SP4T Non-reflective Switch MMIC
CMD203C4
DC-20 GHz (L, S, C, X, Ku, K Band) SP4T Non-reflective Switch MMIC CMD203C4
Qorvo's CMD203C4 is a broadband RF / Microwave MMIC SP4T switch housed in a leadless 4x4 mm surface mount (SMT) package. The CMD203C4 covers DC to 20 GHz and offers a low insertion loss of 2.4 dB and high isolation of 39 dB at 10 GHz. The switch also includes an on-board binary decoder circuit which reduces the number of required logic control lines from four to two. The CMD203C4 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current.

Qorvo's CMD203C4 is a broadband RF / Microwave MMIC SP4T switch housed in a leadless 4x4 mm surface mount (SMT) package. The CMD203C4 covers DC to 20 GHz and offers a low insertion loss of 2.4 dB and high isolation of 39 dB at 10 GHz. The switch also includes an on-board binary decoder circuit which reduces the number of required logic control lines from four to two. The CMD203C4 switch MMIC operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Analog Switches
Product Number CMD203C4
Product Name DC-20 GHz (L, S, C, X, Ku, K Band) SP4T Non-reflective Switch MMIC
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

700 - 2700 MHz 3G/4G/Diversity RFFE SP8T Switch - RF1658 - Qorvo
Specs
Switch Type SP8T
Supply Voltage (VS) 3 volts
Package Type QFN
View Details
5 - 2000 MHz, 75 Ohm SP4T Switch - QPC6742 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP4T
Supply Voltage (VS) 5 volts
View Details
700 - 6000 MHz Automotive Wideband DPDT Switch - QPC1217Q - Qorvo
Specs
Standards and Certifications RoHS
Switch Type DPDT
Supply Voltage (VS) 2.8 volts
View Details