Qorvo 10-14 GHz (X, Ku Band) Low Noise Amplifier MMIC CMD189P3

Description
Qorvo's CMD189P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD189P3 is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device operates from 10 to 14 GHz and delivers greater than 19 dB of gain with a corresponding output 1 dB compression point of +4 dBm and noise figure of 1.4 dB. The CMD189P3 amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.
Request a Quote Datasheet
Description
Qorvo's CMD189P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD189P3 is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device operates from 10 to 14 GHz and delivers greater than 19 dB of gain with a corresponding output 1 dB compression point of +4 dBm and noise figure of 1.4 dB. The CMD189P3 amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10-14 GHz (X, Ku Band) Low Noise Amplifier MMIC - CMD189P3 - Qorvo
Greensboro, NC, United States
10-14 GHz (X, Ku Band) Low Noise Amplifier MMIC
CMD189P3
10-14 GHz (X, Ku Band) Low Noise Amplifier MMIC CMD189P3
Qorvo's CMD189P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD189P3 is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device operates from 10 to 14 GHz and delivers greater than 19 dB of gain with a corresponding output 1 dB compression point of +4 dBm and noise figure of 1.4 dB. The CMD189P3 amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.

Qorvo's CMD189P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD189P3 is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device operates from 10 to 14 GHz and delivers greater than 19 dB of gain with a corresponding output 1 dB compression point of +4 dBm and noise figure of 1.4 dB. The CMD189P3 amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Amplifier and Comparator Chips
Product Number CMD189P3
Product Name 10-14 GHz (X, Ku Band) Low Noise Amplifier MMIC
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Rf Amplifier - 860-QPA5219TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
Low-Power 12GHz Rf Amplifier - 860-CMD319C3 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Cut Tape
View Details
1800MHz Rf Amplifier - 860-QPL1811SR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
3.5GHz Rf Amplifier - 860-QM52042TR13-5K - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type Reel
View Details