Qorvo 7.5 - 9 GHz (C, X Band) Driver Amplifier MMIC CMD170P4

Description
Qorvo's CMD170P4 is an RF / Microwave GaAs MMIC driver amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD170P4 is ideally suited for complex communications systems where small size and high linearity are indispensable design requirements. At 8 GHz the device delivers 30 dB of gain with a corresponding output 1 dB compression point of greater than +28 dBm. The CMD170P4 amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD170P4 is also equipped with an on-chip detector for applications where power leveling is required.
Request a Quote Datasheet
Description
Qorvo's CMD170P4 is an RF / Microwave GaAs MMIC driver amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD170P4 is ideally suited for complex communications systems where small size and high linearity are indispensable design requirements. At 8 GHz the device delivers 30 dB of gain with a corresponding output 1 dB compression point of greater than +28 dBm. The CMD170P4 amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD170P4 is also equipped with an on-chip detector for applications where power leveling is required.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.5 - 9 GHz (C, X Band) Driver Amplifier MMIC - CMD170P4 - Qorvo
Greensboro, NC, United States
7.5 - 9 GHz (C, X Band) Driver Amplifier MMIC
CMD170P4
7.5 - 9 GHz (C, X Band) Driver Amplifier MMIC CMD170P4
Qorvo's CMD170P4 is an RF / Microwave GaAs MMIC driver amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD170P4 is ideally suited for complex communications systems where small size and high linearity are indispensable design requirements. At 8 GHz the device delivers 30 dB of gain with a corresponding output 1 dB compression point of greater than +28 dBm. The CMD170P4 amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD170P4 is also equipped with an on-chip detector for applications where power leveling is required.

Qorvo's CMD170P4 is an RF / Microwave GaAs MMIC driver amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD170P4 is ideally suited for complex communications systems where small size and high linearity are indispensable design requirements. At 8 GHz the device delivers 30 dB of gain with a corresponding output 1 dB compression point of greater than +28 dBm. The CMD170P4 amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD170P4 is also equipped with an on-chip detector for applications where power leveling is required.

Supplier's Site Datasheet
9 GHz 1W Rf Amplifier - 860-CMD170P4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9 GHz 1W Rf Amplifier
860-CMD170P4
9 GHz 1W Rf Amplifier 860-CMD170P4
RF Amplifier 7.5 - 9 GHz 1W Power Amplifier Product overview: CMD170P4 from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9 GHz, 1W. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 9 GHz, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-CMD170P4 can be used for catalog matching and distributor lookup.

RF Amplifier 7.5 - 9 GHz 1W Power Amplifier Product overview: CMD170P4 from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9 GHz, 1W. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 9 GHz, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-CMD170P4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Qorvo ERSAELECTRONICS PTE. LTD.
Product Category Amplifier and Comparator Chips Operational Amplifiers
Product Number CMD170P4 860-CMD170P4
Product Name 7.5 - 9 GHz (C, X Band) Driver Amplifier MMIC 9 GHz 1W Rf Amplifier
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.85 GHz Rf Amplifier - 860-QPB9330TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 5 volts
Package Type Reel
View Details
35 GHz Rf Amplifier - 860-CMD243 - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 5 volts
View Details
Rf Amplifier - 860-RFPP3180 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type SOT-115J
Number of Pins 7
View Details
1.2GHz Rf Amplifier - 860-QPA3333TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 24 volts
Package Type Reel
View Details