Qorvo 17-25 GHz (Ku, K Band) Low Noise Amplifier MMIC CMD160C4

Description
Qorvo's CMD160C4 is a highly efficient GaAs MMIC low noise amplifier housed in a leadless 4x4 mm surface mount package. The CMD160C4 is ideally suited for military, space and communications systems where small size and low power consumption are needed. The device is optimized for 21 GHz and delivers 26 dB of gain with a corresponding output 1 dB compression point of +8 dBm and noise figure of 1.6 dB. The CMD160C4 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.
Request a Quote Datasheet
Description
Qorvo's CMD160C4 is a highly efficient GaAs MMIC low noise amplifier housed in a leadless 4x4 mm surface mount package. The CMD160C4 is ideally suited for military, space and communications systems where small size and low power consumption are needed. The device is optimized for 21 GHz and delivers 26 dB of gain with a corresponding output 1 dB compression point of +8 dBm and noise figure of 1.6 dB. The CMD160C4 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17-25 GHz (Ku, K Band) Low Noise Amplifier MMIC - CMD160C4 - Qorvo
Greensboro, NC, United States
17-25 GHz (Ku, K Band) Low Noise Amplifier MMIC
CMD160C4
17-25 GHz (Ku, K Band) Low Noise Amplifier MMIC CMD160C4
Qorvo's CMD160C4 is a highly efficient GaAs MMIC low noise amplifier housed in a leadless 4x4 mm surface mount package. The CMD160C4 is ideally suited for military, space and communications systems where small size and low power consumption are needed. The device is optimized for 21 GHz and delivers 26 dB of gain with a corresponding output 1 dB compression point of +8 dBm and noise figure of 1.6 dB. The CMD160C4 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.

Qorvo's CMD160C4 is a highly efficient GaAs MMIC low noise amplifier housed in a leadless 4x4 mm surface mount package. The CMD160C4 is ideally suited for military, space and communications systems where small size and low power consumption are needed. The device is optimized for 21 GHz and delivers 26 dB of gain with a corresponding output 1 dB compression point of +8 dBm and noise figure of 1.6 dB. The CMD160C4 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Amplifier and Comparator Chips
Product Number CMD160C4
Product Name 17-25 GHz (Ku, K Band) Low Noise Amplifier MMIC
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

1000MHz Rf Amplifier - 860-D10040180GTH - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type SOT-115J
View Details
17-27 GHz (Ku, K, Ka Band) Low Noise Amplifier MMIC - CMD163C4 - Qorvo
Specs
Standards and Certifications RoHS
Package Type Ceramic QFN
Operating Range Military
View Details
22 GHz Rf Amplifier - 860-CMD241P4 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details