Qorvo 26.5 - 29.5 GHz Single Polarization Quad 4x1 Beamformer AWMF-0108

Description
Qorvo's AWMF-0108 is a highly integrated silicon quad core IC intended for 5G phased array applications. The device supports four Tx/Rx radiating elements, includes 5 bit phase and 5 bit gain control for analog RF beam steering, and operates in half duplex fashion to enable a single antenna to support both Tx and Rx operation. Additional features include gain compensation over temperature, temperature reporting, Tx power telemetry, and fast beam switching. The device features ESD protection on all pins, operates from +1.8 V, and is packaged in a 48 lead 6x6 mm QFN for easy installation in planar phased array antennas. The Gen-1 ICs were the first commercially available mmWave 5G beamformer ICs for 5G system development and were the baseline for many 5G developments in 2016-2019.
Request a Quote Datasheet
Description
Qorvo's AWMF-0108 is a highly integrated silicon quad core IC intended for 5G phased array applications. The device supports four Tx/Rx radiating elements, includes 5 bit phase and 5 bit gain control for analog RF beam steering, and operates in half duplex fashion to enable a single antenna to support both Tx and Rx operation. Additional features include gain compensation over temperature, temperature reporting, Tx power telemetry, and fast beam switching. The device features ESD protection on all pins, operates from +1.8 V, and is packaged in a 48 lead 6x6 mm QFN for easy installation in planar phased array antennas. The Gen-1 ICs were the first commercially available mmWave 5G beamformer ICs for 5G system development and were the baseline for many 5G developments in 2016-2019.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
26.5 - 29.5 GHz Single Polarization Quad 4x1 Beamformer - AWMF-0108 - Qorvo
Greensboro, NC, United States
26.5 - 29.5 GHz Single Polarization Quad 4x1 Beamformer
AWMF-0108
26.5 - 29.5 GHz Single Polarization Quad 4x1 Beamformer AWMF-0108
Qorvo's AWMF-0108 is a highly integrated silicon quad core IC intended for 5G phased array applications. The device supports four Tx/Rx radiating elements, includes 5 bit phase and 5 bit gain control for analog RF beam steering, and operates in half duplex fashion to enable a single antenna to support both Tx and Rx operation. Additional features include gain compensation over temperature, temperature reporting, Tx power telemetry, and fast beam switching. The device features ESD protection on all pins, operates from +1.8 V, and is packaged in a 48 lead 6x6 mm QFN for easy installation in planar phased array antennas. The Gen-1 ICs were the first commercially available mmWave 5G beamformer ICs for 5G system development and were the baseline for many 5G developments in 2016-2019.

Qorvo's AWMF-0108 is a highly integrated silicon quad core IC intended for 5G phased array applications. The device supports four Tx/Rx radiating elements, includes 5 bit phase and 5 bit gain control for analog RF beam steering, and operates in half duplex fashion to enable a single antenna to support both Tx and Rx operation. Additional features include gain compensation over temperature, temperature reporting, Tx power telemetry, and fast beam switching. The device features ESD protection on all pins, operates from +1.8 V, and is packaged in a 48 lead 6x6 mm QFN for easy installation in planar phased array antennas.

The Gen-1 ICs were the first commercially available mmWave 5G beamformer ICs for 5G system development and were the baseline for many 5G developments in 2016-2019.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Network and Communication Chips
Product Number AWMF-0108
Product Name 26.5 - 29.5 GHz Single Polarization Quad 4x1 Beamformer
Device Type Beamformers
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM33120WSRDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 2312-QPG7015MZGTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
24 - 30 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0221 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 24250 to 29500 MHz
View Details
RF Transceiver ICs - 2312-QM35825TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details