Qorvo Hybrid PMIC for Enterprise Storage and Computing ACT86600

Description
The ACT86600 PMIC is an integrated ActivePMU power management unit. It is highly flexible and can be reconfigured via I2C for multiple applications without the need for PCB changes. The low external component count and high configurability significantly speeds time to market. Examples of configurable options include output voltage, startup time, slew rate, system level sequencing, switching frequency, sleep modes, operating modes etc. The core of the device includes 4 high power DC/DC step down converters, a lower power step down converter and a buck-boost converter. Each regulator can be configured for a wide range of output voltages through the I2C interface. The ACT86600 is a high voltage PMIC that is optimized for single stage voltage conversion from 12V input power sources. It operates with a 2.7V to 14.4V input voltage and can withstand 16V input voltage surges. The four high current regulators can be configured as single phase outputs, or can be paralleled for up to 12A dual phase with outputs. The ACT86600 PMIC is available in a 6 x 6 mm 48 pin QFN package.
Request a Quote Datasheet
Description
The ACT86600 PMIC is an integrated ActivePMU power management unit. It is highly flexible and can be reconfigured via I2C for multiple applications without the need for PCB changes. The low external component count and high configurability significantly speeds time to market. Examples of configurable options include output voltage, startup time, slew rate, system level sequencing, switching frequency, sleep modes, operating modes etc. The core of the device includes 4 high power DC/DC step down converters, a lower power step down converter and a buck-boost converter. Each regulator can be configured for a wide range of output voltages through the I2C interface. The ACT86600 is a high voltage PMIC that is optimized for single stage voltage conversion from 12V input power sources. It operates with a 2.7V to 14.4V input voltage and can withstand 16V input voltage surges. The four high current regulators can be configured as single phase outputs, or can be paralleled for up to 12A dual phase with outputs. The ACT86600 PMIC is available in a 6 x 6 mm 48 pin QFN package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hybrid PMIC for Enterprise Storage and Computing - ACT86600 - Qorvo
Greensboro, NC, United States
Hybrid PMIC for Enterprise Storage and Computing
ACT86600
Hybrid PMIC for Enterprise Storage and Computing ACT86600
The ACT86600 PMIC is an integrated ActivePMU power management unit. It is highly flexible and can be reconfigured via I2C for multiple applications without the need for PCB changes. The low external component count and high configurability significantly speeds time to market. Examples of configurable options include output voltage, startup time, slew rate, system level sequencing, switching frequency, sleep modes, operating modes etc. The core of the device includes 4 high power DC/DC step down converters, a lower power step down converter and a buck-boost converter. Each regulator can be configured for a wide range of output voltages through the I2C interface. The ACT86600 is a high voltage PMIC that is optimized for single stage voltage conversion from 12V input power sources. It operates with a 2.7V to 14.4V input voltage and can withstand 16V input voltage surges. The four high current regulators can be configured as single phase outputs, or can be paralleled for up to 12A dual phase with outputs. The ACT86600 PMIC is available in a 6 x 6 mm 48 pin QFN package.

The ACT86600 PMIC is an integrated ActivePMU power management unit. It is highly flexible and can be reconfigured via I2C for multiple applications without the need for PCB changes. The low external component count and high configurability significantly speeds time to market. Examples of configurable options include output voltage, startup time, slew rate, system level sequencing, switching frequency, sleep modes, operating modes etc.

The core of the device includes 4 high power DC/DC step down converters, a lower power step down converter and a buck-boost converter. Each regulator can be configured for a wide range of output voltages through the I2C interface.

The ACT86600 is a high voltage PMIC that is optimized for single stage voltage conversion from 12V input power sources. It operates with a 2.7V to 14.4V input voltage and can withstand 16V input voltage surges. The four high current regulators can be configured as single phase outputs, or can be paralleled for up to 12A dual phase with outputs.

The ACT86600 PMIC is available in a 6 x 6 mm 48 pin QFN package.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number ACT86600
Product Name Hybrid PMIC for Enterprise Storage and Computing
Type QFN, 48-pin
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - ACT2802QL-T1028 - 1011907-ACT2802QL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Low Power PMIC With Integrated Linear Charger - ACT81460 - Qorvo
Specs
Type CSP, 49-pin
Pins 49
Supply Voltage 2.7 to 5.5 volts
View Details