Qorvo 40 V Programmable Output, Synchronous RFPoL (Point of Load) Regulator with Integrated MOSFETs ACT41000

Description
Qorvo's ACT41000 is a programmable output, low noise, RFPoL (Radio Frequency Point of Load) step down Regulator with auxiliary bias supply regulators. This synchronous step-down voltage regulator supports a wide input voltage from 4.5 to 40 V and integrates both the high side and low side MOSFETS. These 50 mΩ RDSON transistors, driven by the optimized 5V self-biasing, enable high efficiency to reduce power losses. The product's main buck converter can be dynamically programed to an output voltage between 3 and 24 V in 12.5 mV steps via the I2C interface or analog feedback. It also can dynamically program output current between 0 and 4 A in 256 steps via the I2C interface in a constant-current (CC) operation mode. The main buck operates in a proprietary current mode control that supports external clock syncing for switching frequencies between 450 kHz and 2.25 MHz and spread-spectrum. ACT41000 has built-in iDAC for Bias Detection and automatic system level bias threshold trigger for PA Vdrain bias applications. The product also integrates a 5 V / 350 mA mini-buck converter and a 20 mA AUX LDO. ACT41000 RFPoL is available in a 32-pin 5 mm x 5 mm QFN package with a power-optimized footprint and exposed pad for improved thermal performance.
Request a Quote Datasheet
Description
Qorvo's ACT41000 is a programmable output, low noise, RFPoL (Radio Frequency Point of Load) step down Regulator with auxiliary bias supply regulators. This synchronous step-down voltage regulator supports a wide input voltage from 4.5 to 40 V and integrates both the high side and low side MOSFETS. These 50 mΩ RDSON transistors, driven by the optimized 5V self-biasing, enable high efficiency to reduce power losses. The product's main buck converter can be dynamically programed to an output voltage between 3 and 24 V in 12.5 mV steps via the I2C interface or analog feedback. It also can dynamically program output current between 0 and 4 A in 256 steps via the I2C interface in a constant-current (CC) operation mode. The main buck operates in a proprietary current mode control that supports external clock syncing for switching frequencies between 450 kHz and 2.25 MHz and spread-spectrum. ACT41000 has built-in iDAC for Bias Detection and automatic system level bias threshold trigger for PA Vdrain bias applications. The product also integrates a 5 V / 350 mA mini-buck converter and a 20 mA AUX LDO. ACT41000 RFPoL is available in a 32-pin 5 mm x 5 mm QFN package with a power-optimized footprint and exposed pad for improved thermal performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40 V Programmable Output, Synchronous RFPoL (Point of Load) Regulator with Integrated MOSFETs - ACT41000 - Qorvo
Greensboro, NC, United States
40 V Programmable Output, Synchronous RFPoL (Point of Load) Regulator with Integrated MOSFETs
ACT41000
40 V Programmable Output, Synchronous RFPoL (Point of Load) Regulator with Integrated MOSFETs ACT41000
Qorvo's ACT41000 is a programmable output, low noise, RFPoL (Radio Frequency Point of Load) step down Regulator with auxiliary bias supply regulators. This synchronous step-down voltage regulator supports a wide input voltage from 4.5 to 40 V and integrates both the high side and low side MOSFETS. These 50 mΩ RDSON transistors, driven by the optimized 5V self-biasing, enable high efficiency to reduce power losses. The product's main buck converter can be dynamically programed to an output voltage between 3 and 24 V in 12.5 mV steps via the I2C interface or analog feedback. It also can dynamically program output current between 0 and 4 A in 256 steps via the I2C interface in a constant-current (CC) operation mode. The main buck operates in a proprietary current mode control that supports external clock syncing for switching frequencies between 450 kHz and 2.25 MHz and spread-spectrum. ACT41000 has built-in iDAC for Bias Detection and automatic system level bias threshold trigger for PA Vdrain bias applications. The product also integrates a 5 V / 350 mA mini-buck converter and a 20 mA AUX LDO. ACT41000 RFPoL is available in a 32-pin 5 mm x 5 mm QFN package with a power-optimized footprint and exposed pad for improved thermal performance.

Qorvo's ACT41000 is a programmable output, low noise, RFPoL (Radio Frequency Point of Load) step down Regulator with auxiliary bias supply regulators. This synchronous step-down voltage regulator supports a wide input voltage from 4.5 to 40 V and integrates both the high side and low side MOSFETS. These 50 mΩ RDSON transistors, driven by the optimized 5V self-biasing, enable high efficiency to reduce power losses.

The product's main buck converter can be dynamically programed to an output voltage between 3 and 24 V in 12.5 mV steps via the I2C interface or analog feedback. It also can dynamically program output current between 0 and 4 A in 256 steps via the I2C interface in a constant-current (CC) operation mode. The main buck operates in a proprietary current mode control that supports external clock syncing for switching frequencies between 450 kHz and 2.25 MHz and spread-spectrum. ACT41000 has built-in iDAC for Bias Detection and automatic system level bias threshold trigger for PA Vdrain bias applications. The product also integrates a 5 V / 350 mA mini-buck converter and a 20 mA AUX LDO.

ACT41000 RFPoL is available in a 32-pin 5 mm x 5 mm QFN package with a power-optimized footprint and exposed pad for improved thermal performance.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category DC-DC Converter Chips
Product Number ACT41000
Product Name 40 V Programmable Output, Synchronous RFPoL (Point of Load) Regulator with Integrated MOSFETs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 24 volts
Input Voltage 4.5 to 40 volts
IOUT 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

5.5 V, Two Single-Phase 6 A or One Dual-Phase 12 A, Synchronous Step-Down Switcher with Multipurpose GPIOs - ACT48240 - Qorvo
Specs
Package Type Other; 32 ball WLCSP
Output Voltage 0.5000 to 3.68 volts
Input Voltage 2.4 to 5.5 volts
View Details
Buck 10V 38V 12V Step-Down DC-DC Converter IC - 739-ACT4523YH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5101 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details