Qorvo 40 V, 4 A, High-Efficiency, Programmable Synchronous Step-Down Converter for Automotive ACT4751M

Description
Qorvo's ACT4751M is an automotive grade, programmable voltage regulator with bias supply rails for microcontrollers or USB PD controllers. It supports a wide input voltage range from 4.5 to 40 V and uses a synchronous step-down (buck) DC-to-DC architecture. It integrates both the high side and low side MOSFETS. These 50 mOhm on-resistance transistors enable high efficiency to reduce power losses. The product's main buck converter can be dynamically programed to an output voltage between 3 and 24 V in 12.5 mV steps via the I2C interface or analog feedback. It also can dynamically program output current between 0 and 4 A in 256 steps via the I2C interface in a constant-current (CC) operation mode. The main buck operates in a proprietary current mode control that supports external clock syncing for switching frequencies between 450 kHz and 2.25 MHz with features of 100% duty, out-of-AM radio frequency and spread-spectrum operation. ACT4751M is a perfect solution for USB Fast Charger applications based on the Power Delivery (PD) 3.0 and Programmable Power Supply (PPS) applications. The product integrates a 5 V / 350 mA mini-buck converter and a 20 mA AUX LDO of 0.9 V to 4.0 V to simplify application system designs. These rails can power up a controller and the 1.5 W VCONN line in active USB-C cables. ACT4751M provides an I2C port supporting fast-mode plus (Fm+, 1 MHz) with configurable address and also provides a full set of protections including UVLO, over-voltage input voltage lockout, OVP, UVP (Hiccup/Latch-off), OCP and TSD. ACT4751M is available in an AEC-Q100 grade, step-cut, side-wall-plating, 32-pin 5mm x 5mm QFN package with a power optimized footprint and exposed pad for improved thermal performance.
Request a Quote Datasheet
Description
Qorvo's ACT4751M is an automotive grade, programmable voltage regulator with bias supply rails for microcontrollers or USB PD controllers. It supports a wide input voltage range from 4.5 to 40 V and uses a synchronous step-down (buck) DC-to-DC architecture. It integrates both the high side and low side MOSFETS. These 50 mOhm on-resistance transistors enable high efficiency to reduce power losses. The product's main buck converter can be dynamically programed to an output voltage between 3 and 24 V in 12.5 mV steps via the I2C interface or analog feedback. It also can dynamically program output current between 0 and 4 A in 256 steps via the I2C interface in a constant-current (CC) operation mode. The main buck operates in a proprietary current mode control that supports external clock syncing for switching frequencies between 450 kHz and 2.25 MHz with features of 100% duty, out-of-AM radio frequency and spread-spectrum operation. ACT4751M is a perfect solution for USB Fast Charger applications based on the Power Delivery (PD) 3.0 and Programmable Power Supply (PPS) applications. The product integrates a 5 V / 350 mA mini-buck converter and a 20 mA AUX LDO of 0.9 V to 4.0 V to simplify application system designs. These rails can power up a controller and the 1.5 W VCONN line in active USB-C cables. ACT4751M provides an I2C port supporting fast-mode plus (Fm+, 1 MHz) with configurable address and also provides a full set of protections including UVLO, over-voltage input voltage lockout, OVP, UVP (Hiccup/Latch-off), OCP and TSD. ACT4751M is available in an AEC-Q100 grade, step-cut, side-wall-plating, 32-pin 5mm x 5mm QFN package with a power optimized footprint and exposed pad for improved thermal performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40 V, 4 A, High-Efficiency, Programmable Synchronous Step-Down Converter for Automotive - ACT4751M - Qorvo
Greensboro, NC, United States
40 V, 4 A, High-Efficiency, Programmable Synchronous Step-Down Converter for Automotive
ACT4751M
40 V, 4 A, High-Efficiency, Programmable Synchronous Step-Down Converter for Automotive ACT4751M
Qorvo's ACT4751M is an automotive grade, programmable voltage regulator with bias supply rails for microcontrollers or USB PD controllers. It supports a wide input voltage range from 4.5 to 40 V and uses a synchronous step-down (buck) DC-to-DC architecture. It integrates both the high side and low side MOSFETS. These 50 mOhm on-resistance transistors enable high efficiency to reduce power losses. The product's main buck converter can be dynamically programed to an output voltage between 3 and 24 V in 12.5 mV steps via the I2C interface or analog feedback. It also can dynamically program output current between 0 and 4 A in 256 steps via the I2C interface in a constant-current (CC) operation mode. The main buck operates in a proprietary current mode control that supports external clock syncing for switching frequencies between 450 kHz and 2.25 MHz with features of 100% duty, out-of-AM radio frequency and spread-spectrum operation. ACT4751M is a perfect solution for USB Fast Charger applications based on the Power Delivery (PD) 3.0 and Programmable Power Supply (PPS) applications. The product integrates a 5 V / 350 mA mini-buck converter and a 20 mA AUX LDO of 0.9 V to 4.0 V to simplify application system designs. These rails can power up a controller and the 1.5 W VCONN line in active USB-C cables. ACT4751M provides an I2C port supporting fast-mode plus (Fm+, 1 MHz) with configurable address and also provides a full set of protections including UVLO, over-voltage input voltage lockout, OVP, UVP (Hiccup/Latch-off), OCP and TSD. ACT4751M is available in an AEC-Q100 grade, step-cut, side-wall-plating, 32-pin 5mm x 5mm QFN package with a power optimized footprint and exposed pad for improved thermal performance.

Qorvo's ACT4751M is an automotive grade, programmable voltage regulator with bias supply rails for microcontrollers or USB PD controllers. It supports a wide input voltage range from 4.5 to 40 V and uses a synchronous step-down (buck) DC-to-DC architecture. It integrates both the high side and low side MOSFETS. These 50 mOhm on-resistance transistors enable high efficiency to reduce power losses.

The product's main buck converter can be dynamically programed to an output voltage between 3 and 24 V in 12.5 mV steps via the I2C interface or analog feedback. It also can dynamically program output current between 0 and 4 A in 256 steps via the I2C interface in a constant-current (CC) operation mode. The main buck operates in a proprietary current mode control that supports external clock syncing for switching frequencies between 450 kHz and 2.25 MHz with features of 100% duty, out-of-AM radio frequency and spread-spectrum operation.

ACT4751M is a perfect solution for USB Fast Charger applications based on the Power Delivery (PD) 3.0 and Programmable Power Supply (PPS) applications. The product integrates a 5 V / 350 mA mini-buck converter and a 20 mA AUX LDO of 0.9 V to 4.0 V to simplify application system designs. These rails can power up a controller and the 1.5 W VCONN line in active USB-C cables.

ACT4751M provides an I2C port supporting fast-mode plus (Fm+, 1 MHz) with configurable address and also provides a full set of protections including UVLO, over-voltage input voltage lockout, OVP, UVP (Hiccup/Latch-off), OCP and TSD.

ACT4751M is available in an AEC-Q100 grade, step-cut, side-wall-plating, 32-pin 5mm x 5mm QFN package with a power optimized footprint and exposed pad for improved thermal performance.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category DC-DC Converter Chips
Product Number ACT4751M
Product Name 40 V, 4 A, High-Efficiency, Programmable Synchronous Step-Down Converter for Automotive
Package Type Other; QFN, 32-pin with step-cut & side-wall-plating
Output Voltage 3 to 24 volts
Input Voltage 4.5 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 10V 36V 12V Step-Down DC-DC Converter IC - 739-ACT4523AYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 36 volts
View Details
Specs
Package Type Other; Tape and Reel
Input Voltage 5.5 volts
IOUT 0.3200 to 1.2 amps
View Details
Buck 2.7V 5V 1.2V Step-Down DC-DC Converter IC - 739-ACT8310NHADJ-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 1.2 volts
Input Voltage 5 volts
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details