Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF FILTERS AND MICROWAVE FILTERS
QORVO
885136SR -- RF FILTERS
Qorvo
RF Filters
885136SR
Description
2.4GHZ WI-FI FCC EDGEBOOST BAW F
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
2.4GHZ WI-FI FCC EDGEBOOST BAW F
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
RF Filters
2312-885136SRTR-ND
RF Filters
2312-885136SRTR-ND
2.4GHZ WI-FI FCC EDGEBOOST BAW F
2.4GHZ WI-FI FCC EDGEBOOST BAW F
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
RF Filters and Microwave Filters
Product Number
2312-885136SRTR-ND
Product Name
RF Filters
Filter Technology
Passive Filter
Filter Type
Bandpass
Fc
2436 MHz
Unlock Full Specs
to access all available technical data
Similar Products
Molex Signal Tech Industrial Ltd.
Ceramic Filters: High volume and various mounting configurations
Specs
Filter Type
Bandpass
Filter Design
Ceramic Filter
Fc
400 to 6000 MHz
View Details
Qorvo
Sub-Band n79, 160 MHz Bandpass Filter
QPQ4900
Specs
Filter Technology
Passive Filter
Filter Type
Bandpass
Filter Design
BAW
View Details
UIY Inc.
RF Band Pass Filter
UIYBPF13587A
Specs
Filter Type
Bandpass
Operating Temperature
-20 to 60 C (-4 to 140 F)
Bandwidth
380000 to 400000 kHz
View Details
Marki Microwave LLC
Passive GaAs MMIC 11.1 - 17.5 GHz Bandpass Filter
MFBP-00138CH
Specs
Filter Technology
Passive Filter
Filter Type
Bandpass
Fc
11060 to 17490 MHz
View Details