Qorvo Sub-Band n79, 160 MHz Bandpass Filter QPQ4900

Description
The QPQ4900 is an exceptionally high performance BAW Filter for sub-Band n79. This filter is housed in a compact 2.0 x 1.6 mm package for base station applications. Low insertion loss, coupled with high attenuation makes this filter an ideal choice for TDD Macro Cells and Small Cells. The QPQ4900 is part of Qorvo’s extensive portfolio of RF BAW and SAW filters.
Request a Quote Datasheet
Description
The QPQ4900 is an exceptionally high performance BAW Filter for sub-Band n79. This filter is housed in a compact 2.0 x 1.6 mm package for base station applications. Low insertion loss, coupled with high attenuation makes this filter an ideal choice for TDD Macro Cells and Small Cells. The QPQ4900 is part of Qorvo’s extensive portfolio of RF BAW and SAW filters.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sub-Band n79, 160 MHz Bandpass Filter - QPQ4900 - Qorvo
Greensboro, NC, United States
Sub-Band n79, 160 MHz Bandpass Filter
QPQ4900
Sub-Band n79, 160 MHz Bandpass Filter QPQ4900
The QPQ4900 is an exceptionally high performance BAW Filter for sub-Band n79. This filter is housed in a compact 2.0 x 1.6 mm package for base station applications. Low insertion loss, coupled with high attenuation makes this filter an ideal choice for TDD Macro Cells and Small Cells. The QPQ4900 is part of Qorvo’s extensive portfolio of RF BAW and SAW filters.

The QPQ4900 is an exceptionally high performance BAW Filter for sub-Band n79. This filter is housed in a compact 2.0 x 1.6 mm package for base station applications. Low insertion loss, coupled with high attenuation makes this filter an ideal choice for TDD Macro Cells and Small Cells.
The QPQ4900 is part of Qorvo’s extensive portfolio of RF BAW and SAW filters.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Filters and Microwave Filters
Product Number QPQ4900
Product Name Sub-Band n79, 160 MHz Bandpass Filter
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
Fc 4800 to 4960 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ1904TR13TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5662 MHz
View Details
Band 41, 160 MHz Sub-Band Filter - QPQ1298 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
RF Filters - 2312-QPQ1904SRDKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5662 MHz
View Details
1030 MHz RF BAW Filter - SSR / IFF - 880367 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
2 suppliers