Qorvo 2350 MHz RF BAW Filter - Band 40 885069

Description
Qorvo's advanced LowDrift™ filters provide industry-leading, ultra-stable temperature performance and an enhanced user experience by enabling the highest level of LTE coexistence wireless network coverage. Qorvo's 885069 is a high performance Bulk Acoustic Wave (BAW) filter designed to meet the strict LTE rejection. 885069 is specifically designed to meet the high performance expectations of insertion loss and rejection for LTE uplink systems under all operating conditions. The 885069 uses common module packaging techniques to achieve the industry standard 1.4 x 1.2 x 0.46 mm footprint. Requirements for use in B40.
Request a Quote Datasheet
Description
Qorvo's advanced LowDrift™ filters provide industry-leading, ultra-stable temperature performance and an enhanced user experience by enabling the highest level of LTE coexistence wireless network coverage. Qorvo's 885069 is a high performance Bulk Acoustic Wave (BAW) filter designed to meet the strict LTE rejection. 885069 is specifically designed to meet the high performance expectations of insertion loss and rejection for LTE uplink systems under all operating conditions. The 885069 uses common module packaging techniques to achieve the industry standard 1.4 x 1.2 x 0.46 mm footprint. Requirements for use in B40.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2350 MHz RF BAW Filter - Band 40 - 885069 - Qorvo
Greensboro, NC, United States
2350 MHz RF BAW Filter - Band 40
885069
2350 MHz RF BAW Filter - Band 40 885069
Qorvo's advanced LowDrift™ filters provide industry-leading, ultra-stable temperature performance and an enhanced user experience by enabling the highest level of LTE coexistence wireless network coverage. Qorvo's 885069 is a high performance Bulk Acoustic Wave (BAW) filter designed to meet the strict LTE rejection. 885069 is specifically designed to meet the high performance expectations of insertion loss and rejection for LTE uplink systems under all operating conditions. The 885069 uses common module packaging techniques to achieve the industry standard 1.4 x 1.2 x 0.46 mm footprint. Requirements for use in B40.

Qorvo's advanced LowDrift™ filters provide industry-leading, ultra-stable temperature performance and an enhanced user experience by enabling the highest level of LTE coexistence wireless network coverage.

Qorvo's 885069 is a high performance Bulk Acoustic Wave (BAW) filter designed to meet the strict LTE rejection. 885069 is specifically designed to meet the high performance expectations of insertion loss and rejection for LTE uplink systems under all operating conditions.

The 885069 uses common module packaging techniques to achieve the industry standard 1.4 x 1.2 x 0.46 mm footprint.

Requirements for use in B40.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Filters and Microwave Filters
Product Number 885069
Product Name 2350 MHz RF BAW Filter - Band 40
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design LowDrift™ BAW
Fc 2350 MHz
Unlock Full Specs
to access all available technical data

Similar Products

978 MHz RF BAW Filters - QPQ0978 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
S-Band Switched Filter Bank Module - QPB1036 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
RF Filters - 2312-QPQ1904SRDKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5662 MHz
View Details
2.4 GHz Wi-Fi LTE coexBoost™ Filter - QPQ1907 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details