Qorvo Band 41, 160 MHz Sub-Band Filter QPQ1298

Description
The QPQ1298 is an exceptionally high performance BAW Filter for sub-Band 41 uplink / downlink. This filter is housed in a compact 2 x 1.6 mm package for base station applications. Low insertion loss, coupled with high attenuation makes this filter an ideal choice for TDD Macro Cells and Small Cells. The QPQ1298 is part of Qorvo's extensive portfolio of RF BAW and SAW filters.
Request a Quote Datasheet
Description
The QPQ1298 is an exceptionally high performance BAW Filter for sub-Band 41 uplink / downlink. This filter is housed in a compact 2 x 1.6 mm package for base station applications. Low insertion loss, coupled with high attenuation makes this filter an ideal choice for TDD Macro Cells and Small Cells. The QPQ1298 is part of Qorvo's extensive portfolio of RF BAW and SAW filters.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band 41, 160 MHz Sub-Band Filter - QPQ1298 - Qorvo
Greensboro, NC, United States
Band 41, 160 MHz Sub-Band Filter
QPQ1298
Band 41, 160 MHz Sub-Band Filter QPQ1298
The QPQ1298 is an exceptionally high performance BAW Filter for sub-Band 41 uplink / downlink. This filter is housed in a compact 2 x 1.6 mm package for base station applications. Low insertion loss, coupled with high attenuation makes this filter an ideal choice for TDD Macro Cells and Small Cells. The QPQ1298 is part of Qorvo's extensive portfolio of RF BAW and SAW filters.

The QPQ1298 is an exceptionally high performance BAW Filter for sub-Band 41 uplink / downlink. This filter is housed in a compact 2 x 1.6 mm package for base station applications. Low insertion loss, coupled with high attenuation makes this filter an ideal choice for TDD Macro Cells and Small Cells.
The QPQ1298 is part of Qorvo's extensive portfolio of RF BAW and SAW filters.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Filters and Microwave Filters
Product Number QPQ1298
Product Name Band 41, 160 MHz Sub-Band Filter
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
Fc 2515 to 2675 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ5601SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 6535 MHz
View Details
Band Pass Filter - 1072779 - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Saw Filter
Fc 737 MHz
View Details
RF Filters - 2312-QPQ1909SRCT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2448 MHz
View Details
S-Band Switched Filter Bank Module - QPB1033 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details