Pyromation Sanitary Weld-In Thermowell

Description
Sanitary Weld-In Thermowells are offered in 304 and 316 stainless steel. The thermowell is designed to be welded into a tank or vat with a full crevice-free fillet-weld to prevent corrosion, bacteria growth, and product contamination. Thermowells are supplied with a surface finish that meets or exceeds 32 μin Ra. Surface finishes of 15 μin Ra or better are available upon request. They are designed with a standard 0.260" bore diameter to accommodate sensing elements with a 0.252" maximum diameter. These wells are available as separate components or as part of complete sensor assemblies.
Request a Quote
Description
Sanitary Weld-In Thermowells are offered in 304 and 316 stainless steel. The thermowell is designed to be welded into a tank or vat with a full crevice-free fillet-weld to prevent corrosion, bacteria growth, and product contamination. Thermowells are supplied with a surface finish that meets or exceeds 32 μin Ra. Surface finishes of 15 μin Ra or better are available upon request. They are designed with a standard 0.260" bore diameter to accommodate sensing elements with a 0.252" maximum diameter. These wells are available as separate components or as part of complete sensor assemblies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Sanitary Weld-In Thermowell from Pyromation, Inc. is constructed from 304 or 316 stainless steel, designed for installation in tanks or vats through a full crevice-free fillet-weld. This design minimizes the risk of corrosion, bacterial growth, and product contamination. The thermowell features a standard bore diameter of 0.260 inches, accommodating sensing elements with a maximum diameter of 0.252 inches. It is available with a surface finish that meets or exceeds 32 µin Ra, with options for finer finishes of 15 µin Ra or better upon request. These thermowells can be purchased as standalone components or as part of complete sensor assemblies, making them versatile for various applications in temperature measurement.

Datasheet Summary
Powered by GS/AI

The Sanitary Weld-In Thermowell from Pyromation, Inc. is constructed from 304 or 316 stainless steel, designed for installation in tanks or vats through a full crevice-free fillet-weld. This design minimizes the risk of corrosion, bacterial growth, and product contamination. The thermowell features a standard bore diameter of 0.260 inches, accommodating sensing elements with a maximum diameter of 0.252 inches. It is available with a surface finish that meets or exceeds 32 µin Ra, with options for finer finishes of 15 µin Ra or better upon request. These thermowells can be purchased as standalone components or as part of complete sensor assemblies, making them versatile for various applications in temperature measurement.

Suppliers

Company
Product
Description
Supplier Links
Sanitary Weld-In Thermowell -  - Pyromation
Fort Wayne, IN, United States
Sanitary Weld-In Thermowell
Sanitary Weld-In Thermowell
Sanitary Weld-In Thermowells are offered in 304 and 316 stainless steel. The thermowell is designed to be welded into a tank or vat with a full crevice-free fillet-weld to prevent corrosion, bacteria growth, and product contamination. Thermowells are supplied with a surface finish that meets or exceeds 32 μin Ra. Surface finishes of 15 μin Ra or better are available upon request. They are designed with a standard 0.260" bore diameter to accommodate sensing elements with a 0.252" maximum diameter. These wells are available as separate components or as part of complete sensor assemblies.

Sanitary Weld-In Thermowells are offered in 304 and 316 stainless steel. The thermowell is designed to be welded into a tank or vat with a full crevice-free fillet-weld to prevent corrosion, bacteria growth, and product contamination. Thermowells are supplied with a surface finish that meets or exceeds 32 μin Ra. Surface finishes of 15 μin Ra or better are available upon request. They are designed with a standard 0.260" bore diameter to accommodate sensing elements with a 0.252" maximum diameter. These wells are available as separate components or as part of complete sensor assemblies.

Supplier's Site Datasheet

Technical Specifications

  Pyromation
Product Category Thermowells
Product Name Sanitary Weld-In Thermowell
Barrel or Shank Style Tapered Shank
Options Cap and Chain (optional feature); 3A Sanitary Approval Stamping; Sanitary Design
Material of Construction Stainless Steel
Connection Means Socket-weld or Weld-in
Unlock Full Specs
to access all available technical data

Similar Products

Heavy-Duty Threaded Thermowell - H6 Series - Pyromation
Specs
Barrel or Shank Style Tapered Shank
Options Cap and Chain (optional feature)
Material of Construction Alloy Steel (optional feature); Brass (optional feature); Carbon Steel (optional feature); Hastelloy B&C (optional feature); Monel (optional feature); Nickel (optional feature); Stainless Steel (optional feature); Other Material (optional feature); (Zirconium)
View Details
Drilled Thermowell -  - Pyromation
Specs
Barrel or Shank Style Stepped Shank well (optional feature); Straight Shank (optional feature); Tapered Shank (optional feature)
Options Cap and Chain (optional feature); 3A Sanitary Approval Stamping; Sanitary Design
Material of Construction Stainless Steel (optional feature)
View Details
Straight-Shank Threaded Thermowell - ST6 Series - Pyromation
Specs
Barrel or Shank Style Straight Shank
Options Cap and Chain (optional feature)
Material of Construction Alloy Steel (optional feature); Brass (optional feature); Carbon Steel (optional feature); Hastelloy B&C (optional feature); Monel (optional feature); Nickel (optional feature); Stainless Steel (optional feature); Other Material (optional feature); (Zirconium)
View Details
Straight Van Stone Thermowell - SF4 Series - Pyromation
Specs
Barrel or Shank Style Straight Shank
Options Cap and Chain (optional feature)
Material of Construction Alloy Steel (optional feature); Brass (optional feature); Carbon Steel (optional feature); Hastelloy B&C (optional feature); Monel (optional feature); Nickel (optional feature); Stainless Steel (optional feature); Other Material (optional feature); (Zirconium)
View Details